TCF-018-135-S-L -- TORSION SPRING
D.R. Templeman Company (The)
Torsion Spring
TCF-018-135-S-L
Description
Torsion Spring
-
D.R. Templeman Company (The)
Description
Torsion Spring
Technical Specifications
|
Product Category
|
Torsion Springs |
|
Product Number
|
TCF-018-135-S-L |
|
Product Name
|
Torsion Spring |
|
Units
|
English
|
|
I.D.
|
0.2140 inch (5.44 mm)
|
|
O.D.
|
0.2500 inch (6.35 mm)
|
|
Wire Diameter
|
0.0180 inch (0.4572 mm)
|
|
Spring Length
|
0.1250 inch (3.17 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
End Style
Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
O.D.
0.1669 inch (4.24 mm)
Wire Diameter
0.0118 inch (0.3000 mm)
Maximum Deflection
180 degrees
View Details
W.B. Jones Spring Company
O.D.
0.1050 to 1.66 inch (2.67 to 42.16 mm)
Wire Diameter
0.0120 to 0.1350 inch (0.3048 to 3.43 mm)
Wind
Right Hand Wind; Left Hand Wind
View Details
Units
English
Wind
Right Hand Wind; Left Hand Wind
No. of Coils
1 (#)
View Details