ASRaymond 90° Torsion Spring TSP-260

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Left Hand wind direction and a recommended mandrel size of .296 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Left Hand wind direction and a recommended mandrel size of .296 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-260 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-260
90° Torsion Spring TSP-260
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Left Hand wind direction and a recommended mandrel size of .296 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Left Hand wind direction and a recommended mandrel size of .296 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-260
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion spring capable of 180° Deflection and 0.218 lb-in of Torque - S78TSY-021180156 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.2470 inch (6.27 mm)
Wire Diameter 0.0210 inch (0.5334 mm)
Maximum Deflection 180 degrees
View Details
Torsion Spring - T078-090-406 - ASRaymond
Specs
Units English
O.D. 0.6780 inch (17.22 mm)
Wire Diameter 0.0780 inch (1.98 mm)
View Details
Custom Torsion Springs -  - Diamond Wire Spring Company
Diamond Wire Spring Company
Specs
Units English; Metric
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
View Details