ASRaymond 180° Torsion Spring TSP-230

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .250 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .250 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-230 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-230
180° Torsion Spring TSP-230
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .250 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .404 in, with a leg length from the center of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .250 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-230
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Torsion spring capable of 180° Deflection and 3.275 lb-in of Torque - S78TSY-054180421 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.6540 inch (16.61 mm)
Wire Diameter 0.0540 inch (1.37 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Springs (stock or custom) -  - W.B. Jones Spring Company
W.B. Jones Spring Company
Specs
O.D. 0.1050 to 1.66 inch (2.67 to 42.16 mm)
Wire Diameter 0.0120 to 0.1350 inch (0.3048 to 3.43 mm)
Wind Right Hand Wind; Left Hand Wind
View Details
Torsion Springs (Standard) - MT02504SS - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Units English
I.D. 0.1860 inch (4.72 mm)
O.D. 0.2940 inch (7.47 mm)
View Details