ASRaymond 90° Torsion Spring TSP-160

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .315 in, with a leg length from the centre of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .187 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .315 in, with a leg length from the centre of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .187 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-160 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-160
90° Torsion Spring TSP-160
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .315 in, with a leg length from the centre of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .187 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .315 in, with a leg length from the centre of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .187 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-160
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion spring capable of 180° Deflection and 1.375 lb-in of Torque - S78TSY-040180343 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.5180 inch (13.16 mm)
Wire Diameter 0.0400 inch (1.02 mm)
Maximum Deflection 180 degrees
View Details
Torsion Spring - T095-360-813 - ASRaymond
Specs
Units English
O.D. 1.23 inch (31.11 mm)
Wire Diameter 0.0950 inch (2.41 mm)
View Details
Custom Torsion Springs -  - HELI-CAL®  Products Company, an MW Industries company
HELI-CAL® Products Company, an MW Industries company
View Details