ASRaymond 90° Torsion Spring TSP-110

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .235 in, with a leg length from the centre of .750 in and a torque of .375 PSI. Has a Left Hand wind direction and a recommended mandrel size of .140 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .235 in, with a leg length from the centre of .750 in and a torque of .375 PSI. Has a Left Hand wind direction and a recommended mandrel size of .140 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-110 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-110
90° Torsion Spring TSP-110
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .235 in, with a leg length from the centre of .750 in and a torque of .375 PSI. Has a Left Hand wind direction and a recommended mandrel size of .140 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .235 in, with a leg length from the centre of .750 in and a torque of .375 PSI. Has a Left Hand wind direction and a recommended mandrel size of .140 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-110
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.4800 inch (12.19 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0069 in-lb/deg (0.0129 mN-m/arcmin)
View Details
Torsion Spring - T105-270-891 - ASRaymond
Specs
Units English
O.D. 1.34 inch (34.09 mm)
Wire Diameter 0.1050 inch (2.67 mm)
View Details
Custom Torsion Springs -  - HELI-CAL®  Products Company, an MW Industries company
HELI-CAL® Products Company, an MW Industries company
View Details