ASRaymond 180° Torsion Spring TSP-10

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .109 in, with a leg length from the center of .375 in and a torque of .047 PSI. Has a Left Hand wind direction and a recommended mandrel size of .067 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .109 in, with a leg length from the center of .375 in and a torque of .047 PSI. Has a Left Hand wind direction and a recommended mandrel size of .067 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-10 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-10
180° Torsion Spring TSP-10
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .109 in, with a leg length from the center of .375 in and a torque of .047 PSI. Has a Left Hand wind direction and a recommended mandrel size of .067 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .109 in, with a leg length from the center of .375 in and a torque of .047 PSI. Has a Left Hand wind direction and a recommended mandrel size of .067 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-10
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.016
Specs
O.D. 0.2700 inch (6.86 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Spring Rate 0.0025 in-lb/deg (0.0047 mN-m/arcmin)
View Details
Torsion Spring - T054-360-453 - ASRaymond
Specs
Units English
O.D. 0.6940 inch (17.63 mm)
Wire Diameter 0.0540 inch (1.37 mm)
View Details