Hexnovas Heat Exchanger Technology Co., Ltd Datasheets for Heat Exchangers

Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more

Product Name Notes
A Gasketed Plate Heat Exchanger (PHE) is a compact and highly efficient heat transfer device consist- ing of multiple thin, corrugated plates that are assembled within a frame. Gaskets between...
A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional...
BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
F-BL SERIES BPHE is specifically designed to work in air conditioning and other refrigeration applications, where the pressure requirements are extremely high applications, maximum pressure can reach 120 bar… Because...
Food-grade PHE is designed for use in food and bever- age processing industries. While ensuring hygiene and compliance with food safety standards.
Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of...
How the Spiral PHE Works The spiral heat exchanger features two concentric spiral flow channels that create a true counter-current flow. Typically, the hot fluid enters at the center and...
Plate & Shell Heat Exchanger (PSHE)The PSHE range of heat exchangers are new generation heat exchangers, combining the best properties of the Plate & Frame and Shell & Tube heat...
Pool heat exchangers are designed to handle the challenges of chlorine, bromine, and high flow rates in pools and spas. Standard flat plate exchangers are unsuitable; instead, specialized high-flow exchangers...
The shell and tube type graphite heat exchanger consists of an array of graphite tubes and tube sheets bonded together with an adhesive (or using single-tube mechanical seals). The tube...
Titanium tube heat exchanger with a PVC shell is commonly used in swimming pool heat pumps, functioning either as an evaporator or a condenser. This configuration leverages the corrosion resistance...
Various types of towers and vessels are commonly used operational units in process engineering, employed in industrial operations such as absorption, cooling, distillation, evaporation, filtration, washing, and more. When corrosive...
What are Pillow Plates? Pillow Plates are a type of heat exchanger plate made by welding two thin metal sheets together-typically using laser welding in a custom pattern-and then inflating...
What is a Plate Block Heat Exchanger? A Plate Block Heat Exchanger is a fully welded plate-type exchanger. It consists of corrugated metal plates welded together to form a compact...
What is a Tubular Heat Exchanger ?Tubular Heat Exchangers are robust and highly efficient thermal transfer devices designed to handle a wide range of fluids - from clean liquids to...
What is Brazed Plate Heat Exchanger? Brazed heat exchanger (BPHE) is a type of compact heat exchanger that consists of corrugated metal plates that are brazed together to form a...
What is Compat bloc HEX? COMPAT BLOC HEX features a fully welded block-type structure composed of laser-welded corrugated plates enclosed within a rigid steel shell. The plate pack forms a...
What is Flue Gas Heat Exchanger? This compact brazed plate heat exchanger is specifically designed for flue gas heat recovery. It efficiently transfers thermal energy from high-temperature exhaust gases to...
What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to...
What is Semi-weld plate heat exchanger? A semi-welded PHE is a specialized type of plate heat exchanger (PHE) that features pairs of welded plates that form sealed channels for one...
What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and...