Banner Engineering Corp. WLC60 Heavy Duty LED Light

Description
Oil, chemical, and water resistant with IP67, IP68g, and IP69K ratings High brightness paired with advanced glare-reducing optics Easy to install with a wide variety of mounting solutions Resistant to vibration and shock Input voltage of 12 - 30V dc Integral 4-pin M12 Euro-style Quick Disconnect connector Models have four discrete intensity level settings Available with stainless steel or nickel-plated aluminum housing
Datasheet
Description
Oil, chemical, and water resistant with IP67, IP68g, and IP69K ratings High brightness paired with advanced glare-reducing optics Easy to install with a wide variety of mounting solutions Resistant to vibration and shock Input voltage of 12 - 30V dc Integral 4-pin M12 Euro-style Quick Disconnect connector Models have four discrete intensity level settings Available with stainless steel or nickel-plated aluminum housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WLC60 Heavy Duty LED Light -  - Banner Engineering Corp.
Minneapolis, MN, USA
WLC60 Heavy Duty LED Light
WLC60 Heavy Duty LED Light
Oil, chemical, and water resistant with IP67, IP68g, and IP69K ratings High brightness paired with advanced glare-reducing optics Easy to install with a wide variety of mounting solutions Resistant to vibration and shock Input voltage of 12 - 30V dc Integral 4-pin M12 Euro-style Quick Disconnect connector Models have four discrete intensity level settings Available with stainless steel or nickel-plated aluminum housing
  • Oil, chemical, and water resistant with IP67, IP68g, and IP69K ratings
  • High brightness paired with advanced glare-reducing optics
  • Easy to install with a wide variety of mounting solutions
  • Resistant to vibration and shock
  • Input voltage of 12 - 30V dc
  • Integral 4-pin M12 Euro-style Quick Disconnect connector
  • Models have four discrete intensity level settings
  • Available with stainless steel or nickel-plated aluminum housing
Supplier's Site Datasheet

Technical Specifications

  Banner Engineering Corp.
Product Category Work Lights
Product Name WLC60 Heavy Duty LED Light
Work Light Type Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 334354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Cord Length 2.95 ft (9 dm)
View Details
Low Voltage Hand Lamp - 04497.60.05 - General Cable
Specs
Work Light Type Handheld
Power 75 watts
Cord Length 50 ft (152 dm)
View Details
Inspection Light LED Series 6149/2 - Series 6149/2 - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type LED
Voltage 12 to 240 volts
View Details
Task Lighting - 2170-WLS27CWW1130DSQ-ND - DigiKey
Banner Engineering Corp.
Specs
Voltage 12 to 30 volts
View Details