Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WORK LIGHTS
BANNER ENGINEERING CORP.
WLB32EX285EPQ -- TASK LIGHTING
Banner Engineering Corp.
Task Lighting
WLB32EX285EPQ
Description
WORK LIGHT 285MM, WHT, POE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
WORK LIGHT 285MM, WHT, POE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Task Lighting
2170-WLB32EX285EPQ-ND
Task Lighting
2170-WLB32EX285EPQ-ND
WORK LIGHT 285MM, WHT, POE
WORK LIGHT 285MM, WHT, POE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Work Lights
Product Number
2170-WLB32EX285EPQ-ND
Product Name
Task Lighting
Voltage
42.5 to 57 volts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Spotlights & Downlights
2838348
Specs
Lamp Type
LED; LED
View Details
DEWALT Industrial Tool Co.
12V MAX* LED Worklight
DCL510
Specs
Work Light Type
Handheld
Lamp Type
LED
Features
Cordless / Rechargeable
View Details
Banner Engineering Corp.
WL50S High-Intensity Spot Work Light
Specs
Work Light Type
Free Standing
Lamp Type
LED
Voltage
12 to 30 volts
View Details
General Cable
Low Voltage Hand Lamp
04497.60.05
Specs
Work Light Type
Handheld
Power
75 watts
Cord Length
50 ft (152 dm)
View Details