Banner Engineering Corp. Interlock Switches SI-RFST-UP8

Description
INTERLOCK SW RFID UNIQUE CODE
Request a Quote
Description
INTERLOCK SW RFID UNIQUE CODE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI-RF Safety Switch (part number 07AH3468) is designed for safety applications, providing a sensor-actuator pair with unique coding options. It meets safety ratings of Cat 4, PL e, or SIL CL 3, ensuring high reliability in safety-critical environments. The switch allows for a series connection of up to 32 sensors while maintaining safety integrity. Diagnostic features include In-Series Diagnostic (ISD) bussed signals and on-sensor LED codes, enhancing troubleshooting capabilities. The product has a protection class rating of IP69, making it suitable for harsh environments. It is equipped with PNP auxiliary outputs on select models to indicate door status and comes with a 250 mm cable featuring an 8-pin M12 quick disconnect. Proper installation and configuration are essential, as outlined in the accompanying instruction manual.

Datasheet Summary
Powered by GS/AI

The SI-RF Safety Switch (part number 07AH3468) is designed for safety applications, providing a sensor-actuator pair with unique coding options. It meets safety ratings of Cat 4, PL e, or SIL CL 3, ensuring high reliability in safety-critical environments. The switch allows for a series connection of up to 32 sensors while maintaining safety integrity. Diagnostic features include In-Series Diagnostic (ISD) bussed signals and on-sensor LED codes, enhancing troubleshooting capabilities. The product has a protection class rating of IP69, making it suitable for harsh environments. It is equipped with PNP auxiliary outputs on select models to indicate door status and comes with a 250 mm cable featuring an 8-pin M12 quick disconnect. Proper installation and configuration are essential, as outlined in the accompanying instruction manual.

Suppliers

Company
Product
Description
Supplier Links
Interlock Switches - 2170-SI-RFST-UP8-ND - DigiKey
Thief River Falls, MN, United States
Interlock Switches
2170-SI-RFST-UP8-ND
Interlock Switches 2170-SI-RFST-UP8-ND
INTERLOCK SW RFID UNIQUE CODE

INTERLOCK SW RFID UNIQUE CODE

Buy Now Datasheet
Si-Rf Safety Switch; Coding Banner Engineering - 07AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Si-Rf Safety Switch; Coding Banner Engineering
07AH3468
Si-Rf Safety Switch; Coding Banner Engineering 07AH3468
SI-RF SAFETY SWITCH; CODING: UNIQUE; DIAGNOSTICS: SERIES PNP; RESET: AUTOMATIC; CONNECTOR: M12 8-PIN 250 MM PIGTAIL; USED WITH: SI-RF-A ROHS COMPLIANT: YES

SI-RF SAFETY SWITCH; CODING: UNIQUE; DIAGNOSTICS: SERIES PNP; RESET: AUTOMATIC; CONNECTOR: M12 8-PIN 250 MM PIGTAIL; USED WITH: SI-RF-A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches Mechanical Safety Interlock Switches
Product Number 2170-SI-RFST-UP8-ND 07AH3468
Product Name Interlock Switches Si-Rf Safety Switch; Coding Banner Engineering
Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6034031-ND - DigiKey
Specs
Current Rating 4 amps
AC Voltage Rating 230 volts
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Industrial Interlocks - 1254388 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details