WIRELESS OPERATOR INTERFACE NODE, 900MHZ; Actuator Type:Tactile Switch; Frequency:900MHz; Wireless Data Rate:-; IP Rating:IP65; Operating Temperature Min:-25°C; Operating Temperature Max:70°C; Product Range:Sure Cross Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 50AH3797 |
| Product Name | Wireless Operator Interface Node, 900Mhz; Actuator Type Banner Engineering |