The EdgeGARD® e3 HF EG401 is a horizontal laminar flow clean bench providing ISO Class 5 (Class 100) cleanliness for non-hazardous applications. It has an exterior footprint of 53 x 30 1/2 inches (1346 x 775 mm) and a work area of 47 x 20 5/16 inches (1194 x 516 mm). The unit delivers 999 CFM (471 L/sec) of HEPA-filtered air at 90 FPM face velocity, with noise under 67 dBA and vibration at or below 5 micrometers RMS. It operates on 115 V AC, 60 Hz, single-phase power with a 20 A circuit, and includes two GFCI-protected 115 V AC outlets. Height adjusts from 70 to 81 1/2 inches (1778 to 2070 mm) with telescoping legs. The cabinet features a Perma White powder coating and complies with UL/IEC 61010-1, CAN/CSA-C22.2 No. 61010-1, CE, RoHS, and IEST-RP-CC002.3.
A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures.
Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals.
The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models.
With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection.
Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory.
Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.
| Baker | |
|---|---|
| Product Category | Clean Benches |
| Product Number | EdgeGARD® e3 HF EG401 |
| Product Name | Horizontal Laminar Flow Clean Bench |
| Laminar Flow Direction | Horizontal |
| Air Cleanliness Class | Class 100 |
| HEPA Filter Efficiency | 99.99% |