BUCHI Corporation Vacuum Pump V-710

Description
Vacuum Pump V-710 - strong pump for high requirements The Vacuum Pump V-710 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. The three-stage vacuum creation process delivers an impressive 3.1 m3/h at a low final pressure of less than 2 mbar. The pump can be used anywhere high suction capacity or low final vacuum is required. The full housing enclosure makes the pump universally applicable either on the laboratory bench or for integration into laboratory furniture. Fur usage as a central laboratory vacuum system, we recommend the combination of Vacuum Pump V-710 with Vacuum Module V-802 LabVac for maximum suction performance in continuous operation. Speed and stroke controlled operation for a precise hysteresis-free vacuum Quiet and low-vibration operation due to ingenious sound insulation system, full housing enclosure and weight balance Integrated gas ballast for a constantly high suction volumes Axial movement of the PTFE diaphragm for an increased service life Compact design and robust construction with integral carrying handle Oil-free and practically maintenance-free The unique glass/PEEK head reveals the diaphragm and allows easy inspection of the evaporation conditions and visual detection of any contaminants
Datasheet
Description
Vacuum Pump V-710 - strong pump for high requirements The Vacuum Pump V-710 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. The three-stage vacuum creation process delivers an impressive 3.1 m3/h at a low final pressure of less than 2 mbar. The pump can be used anywhere high suction capacity or low final vacuum is required. The full housing enclosure makes the pump universally applicable either on the laboratory bench or for integration into laboratory furniture. Fur usage as a central laboratory vacuum system, we recommend the combination of Vacuum Pump V-710 with Vacuum Module V-802 LabVac for maximum suction performance in continuous operation. Speed and stroke controlled operation for a precise hysteresis-free vacuum Quiet and low-vibration operation due to ingenious sound insulation system, full housing enclosure and weight balance Integrated gas ballast for a constantly high suction volumes Axial movement of the PTFE diaphragm for an increased service life Compact design and robust construction with integral carrying handle Oil-free and practically maintenance-free The unique glass/PEEK head reveals the diaphragm and allows easy inspection of the evaporation conditions and visual detection of any contaminants
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump V-710 - strong pump for high requirements The Vacuum Pump V-710 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. The three-stage vacuum creation process delivers an impressive 3.1 m3/h at a low final pressure of less than 2 mbar. The pump can be used anywhere high suction capacity or low final vacuum is required. The full housing enclosure makes the pump universally applicable either on the laboratory bench or for integration into laboratory furniture. Fur usage as a central laboratory vacuum system, we recommend the combination of Vacuum Pump V-710 with Vacuum Module V-802 LabVac for maximum suction performance in continuous operation. Speed and stroke controlled operation for a precise hysteresis-free vacuum Quiet and low-vibration operation due to ingenious sound insulation system, full housing enclosure and weight balance Integrated gas ballast for a constantly high suction volumes Axial movement of the PTFE diaphragm for an increased service life Compact design and robust construction with integral carrying handle Oil-free and practically maintenance-free The unique glass/PEEK head reveals the diaphragm and allows easy inspection of the evaporation conditions and visual detection of any contaminants

Vacuum Pump V-710 - strong pump for high requirements

The Vacuum Pump V-710 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory.

The three-stage vacuum creation process delivers an impressive 3.1 m3/h at a low final pressure of less than 2 mbar. The pump can be used anywhere high suction capacity or low final vacuum is required. The full housing enclosure makes the pump universally applicable either on the laboratory bench or for integration into laboratory furniture. Fur usage as a central laboratory vacuum system, we recommend the combination of Vacuum Pump V-710 with Vacuum Module V-802 LabVac for maximum suction performance in continuous operation.

  • Speed and stroke controlled operation for a precise hysteresis-free vacuum
  • Quiet and low-vibration operation due to ingenious sound insulation system, full housing enclosure and weight balance
  • Integrated gas ballast for a constantly high suction volumes
  • Axial movement of the PTFE diaphragm for an increased service life
  • Compact design and robust construction with integral carrying handle
  • Oil-free and practically maintenance-free
  • The unique glass/PEEK head reveals the diaphragm and allows easy inspection of the evaporation conditions and visual detection of any contaminants
Supplier's Site Datasheet

Technical Specifications

  BUCHI Corporation
Product Category Evaporators
Product Number Vacuum Pump V-710
Application Research & Development
Unlock Full Specs
to access all available technical data

Similar Products

EVAPOWAY Electric Condensate Evaporators - PTC Series - Backer-Springfield
Specs
Application Commercial Refrigeration, HVAC, and Vertical Transportation (elevators)
Evaporation Rate 0.1458 to 0.3333 GPH (0.1533 to 0.3505 ml/sec)
View Details
IB-29510VET Vacuum Evaporator -  - JEOL USA, Inc.
Specs
Power Source Electric
View Details
CEM-System Liquid Delivery System with Vapour Control, VDM-Series - SW-200 - Bronkhorst USA
Specs
Application Chemical; CoatingEtching; Research & Development; Semiconductor Manufacturing; Solar Industries, Gas Chromatographs and Mass Spectrometers, Anesthetic Delivery, Humidification of Fuel Cells
Type Thermal
Materials of Construction SS316, Viton/Kalrez Seals, Kalrez Plungers
View Details