BTECH, Inc. CellQ 1 Battery System

Description
The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead acid and valve regulated battery types of any configuration and arrangement. The CellQ 1 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway. All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. It is a scalable system that’s designed to measure, monitor and collect data on smaller battery systems. Measurement Capabilities 2 Locations 8- Parallel Strings 255 - Monitoring Points with Impedance 2,4,6,8,12, 16 Volt Units 2 - 60, Volt Systems 1 Ambient Temperature Communications Integrated Network Card (RJ-45 PORT) Unique MAC Address Modbus OverTCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 -240 VAC. 50/60 Hz, 25W 24- 60 VDC, 10W Operating
Datasheet
Description
The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead acid and valve regulated battery types of any configuration and arrangement. The CellQ 1 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway. All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. It is a scalable system that’s designed to measure, monitor and collect data on smaller battery systems. Measurement Capabilities 2 Locations 8- Parallel Strings 255 - Monitoring Points with Impedance 2,4,6,8,12, 16 Volt Units 2 - 60, Volt Systems 1 Ambient Temperature Communications Integrated Network Card (RJ-45 PORT) Unique MAC Address Modbus OverTCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 -240 VAC. 50/60 Hz, 25W 24- 60 VDC, 10W Operating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CellQ 1 Battery System -  - BTECH, Inc.
Rockaway, NJ, USA
CellQ 1 Battery System
CellQ 1 Battery System
The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead acid and valve regulated battery types of any configuration and arrangement. The CellQ 1 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability. Key System Features The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway. All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software. It is a scalable system that’s designed to measure, monitor and collect data on smaller battery systems. Measurement Capabilities 2 Locations 8- Parallel Strings 255 - Monitoring Points with Impedance 2,4,6,8,12, 16 Volt Units 2 - 60, Volt Systems 1 Ambient Temperature Communications Integrated Network Card (RJ-45 PORT) Unique MAC Address Modbus OverTCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 -240 VAC. 50/60 Hz, 25W 24- 60 VDC, 10W Operating

The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead acid and valve regulated battery types of any configuration and arrangement. The CellQ 1 is ideally suited for applications that support Remote Telecommunications, UPS systems, Station Battery systems and Switchgear and is competitively priced while offering increased sensitivity, accuracy and repeatability.

Key System Features

The CellQ 1 will record and trend unit voltage, unit impedance, pilot cell temperatures and thermal runaway. All of this data can be viewed in real time using BTECH Inc’s legendary Battery Validation Manager Software.

It is a scalable system that’s designed to measure, monitor and collect data on smaller battery systems.

Measurement Capabilities

  • 2 Locations
  • 8- Parallel Strings
  • 255 - Monitoring Points with Impedance
  • 2,4,6,8,12, 16 Volt Units
  • 2 - 60, Volt Systems
  • 1 Ambient Temperature

Communications

  • Integrated Network Card (RJ-45 PORT)
  • Unique MAC Address
  • Modbus OverTCP/IP
  • SNMP Traps

Optional Features

  • Dial Up Modem/GPRS
  • Modem/Wireless

Input Power

  • 100 -240 VAC. 50/60 Hz, 25W
  • 24- 60 VDC, 10W Operating
Supplier's Site Datasheet

Technical Specifications

  BTECH, Inc.
Product Category Fuel Cell and Solar Test Equipment
Product Name CellQ 1 Battery System
Form Test Station or System
Unlock Full Specs
to access all available technical data

Similar Products

Functional Test - PEM FUEL CELL STACK ASSEMBLY MODULE EMPTYING & FILLING TESTING - Marposs Corp
Specs
Form Test Station or System
Products Tested FuelCells
Test / Technique Performance or Functional Test
View Details
Portable Impedance Tester - S5 Pit - BTECH, Inc.
Specs
Form Handheld or Portable Tester
Test / Technique Impedance
View Details