BTECH, Inc. Datasheets for Fuel Cell and Solar Test Equipment
Battery, fuel cell and solar test equipment consists of specialized test stations, stands or systems, monitors and component modules for performance or endurance testing.
Fuel Cell and Solar Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| BTECH's benchmark product designed for a wide variety of applications (UPS/Telco/Switchgea r), the S5 can collect date from any battery type including cells with the highest amp hour rating (4000+),... | |
| The CellQ 1 is designed for use on Gensets, Spare Batteries and small DC plants with less than 16 units. The CellQ 1 is also designed for both vented lead... | |
| The CellQ 2 is a Battery Monitoring System designed for use in Enterprise, Government and Industrial markets which rely on mission critical DC plants to ensure uninterrupted back up power... | |
| The S5 Pit Portable Impedance Tester uses BTECH’s patented impedance measuring technology, the reference test method proven in over 3000 battery monitoring systems. Using the same software package and database... |