BRIM Electronics, Inc. Unshielded Audio/Direct Burial Cable 3015/18

Description
2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’
Request a Quote
Description
2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unshielded Audio/Direct Burial Cable - 3015/18 - BRIM Electronics, Inc.
Lodi, NJ, United States
Unshielded Audio/Direct Burial Cable
3015/18
Unshielded Audio/Direct Burial Cable 3015/18
2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’

2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red RoHS compliant constructions are available to order. STD. P-U: 500’, 1000’

Supplier's Site
Unshielded Direct Burial Communication Cable - 3015/18 - BRIM Electronics, Inc.
Lodi, NJ, United States
Unshielded Direct Burial Communication Cable
3015/18
Unshielded Direct Burial Communication Cable 3015/18
2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. RoHS compliant constructions are available to order. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red STD. P-U: 500’, 1000’

2 conductors 18 AWG 16/30 TC, .018" wall 80°C PVC, conductors are twisted, high molecular weight Black Polyethylene jacket overall. Suitable as an unshielded computer cable, communication, speaker extensions, PA systems, paging systems, intercom or audio cable, or other heavy duty applications. Outer jacket is resistant to severe weather conditions. RoHS compliant constructions are available to order. OPER. VOLT.: 600V UL. OPER. TEMP.: -40°C to +80°C. Color Code: 1-Black, 2-Red STD. P-U: 500’, 1000’

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Audio Cables
Product Number 3015/18
Product Name Unshielded Audio/Direct Burial Cable
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Unshielded HI-FI & Stereo Cable - 1605 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Standards / Certifications RoHS
View Details
HI-FI Stereo Cable, Unshielded - 1542 / 1543 / 1544 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding No Shielding
Cable Insulation Polyvinyl Chloride
View Details
Heavy Duty Microphone Cable - 1885 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Braid
Cable Conductor Copper
View Details