BREN Inc. Intermediate Marking Film Pro-Color™

Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.
Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Suppliers

Company
Product
Description
Supplier Links
Intermediate Marking Film - Pro-Color™ - BREN Inc.
College Grove, TN, USA
Intermediate Marking Film
Pro-Color™
Intermediate Marking Film Pro-Color™
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Supplier's Site

Technical Specifications

  BREN Inc.
Product Category Metallized and Coated Films
Product Number Pro-Color™
Product Name Intermediate Marking Film
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Specs
Type Metallized
Materials PET / Polyester
View Details
Quick-Architectural 22 kt Gold Film -  - Quick Roll Leaf Manufacturing Co., Inc.
Quick Roll Leaf Manufacturing Co., Inc.
Specs
Type Metallized
Materials Acrylic / Acrylate; Gold
Features Maintenance free
View Details
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM - MC8TM, MC12TM - Oak-Mitsui Technologies - FaradFlex®
Specs
Features Dielectric / Insulating
Thickness 3.15E-4 to 4.72E-4 inches (0.0080 to 0.0120 mm)
View Details