Oak-Mitsui Technologies - FaradFlex® FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM MC8TM, MC12TM

Description
These materials are partially filled dielectrics which contain a high Dk ceramic powder. The thicknesses available include 12 and 8um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material applications. In addition, FaradFlex® provides a very low impedance/ inductance power distribution path increasing the device efficiency and functionality at both lower and higher frequencies. Applications of MC12TM, MC8TM: Used for the most demanding decoupling applications, the combination of being extremely thin and having a higher Dk, provides the lowest level of PDN impedance and resulting lowest noise and EMI levels. Examples: Supercomputers, servers, routers, military avionics and communications Applications of MC16T, MC25ST, MC12TM, MC8TM: These products are typically used for discrete embedded capacitance. FaradFlex frees up design space by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the substrate. It also provides a very short impedance path for the charge to the device from directly beneath it. Examples: Memory module substrates, Folded Stacked Die packages, CA TV Filters, Power modules, Chip package substrates, RF Filter & Receiver Modules, RF Transmitter modules for WIFI & WIMAX
Description
These materials are partially filled dielectrics which contain a high Dk ceramic powder. The thicknesses available include 12 and 8um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material applications. In addition, FaradFlex® provides a very low impedance/ inductance power distribution path increasing the device efficiency and functionality at both lower and higher frequencies. Applications of MC12TM, MC8TM: Used for the most demanding decoupling applications, the combination of being extremely thin and having a higher Dk, provides the lowest level of PDN impedance and resulting lowest noise and EMI levels. Examples: Supercomputers, servers, routers, military avionics and communications Applications of MC16T, MC25ST, MC12TM, MC8TM: These products are typically used for discrete embedded capacitance. FaradFlex frees up design space by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the substrate. It also provides a very short impedance path for the charge to the device from directly beneath it. Examples: Memory module substrates, Folded Stacked Die packages, CA TV Filters, Power modules, Chip package substrates, RF Filter & Receiver Modules, RF Transmitter modules for WIFI & WIMAX

Suppliers

Company
Product
Description
Supplier Links
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM - MC8TM, MC12TM - Oak-Mitsui Technologies - FaradFlex®
Hoosick Falls, NY, USA
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM
MC8TM, MC12TM
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM MC8TM, MC12TM
These materials are partially filled dielectrics which contain a high Dk ceramic powder. The thicknesses available include 12 and 8um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material applications. In addition, FaradFlex® provides a very low impedance/ inductance power distribution path increasing the device efficiency and functionality at both lower and higher frequencies. Applications of MC12TM, MC8TM: Used for the most demanding decoupling applications, the combination of being extremely thin and having a higher Dk, provides the lowest level of PDN impedance and resulting lowest noise and EMI levels. Examples: Supercomputers, servers, routers, military avionics and communications Applications of MC16T, MC25ST, MC12TM, MC8TM: These products are typically used for discrete embedded capacitance. FaradFlex frees up design space by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the substrate. It also provides a very short impedance path for the charge to the device from directly beneath it. Examples: Memory module substrates, Folded Stacked Die packages, CA TV Filters, Power modules, Chip package substrates, RF Filter & Receiver Modules, RF Transmitter modules for WIFI & WIMAX
  • These materials are partially filled dielectrics which contain a high Dk ceramic powder.
  • The thicknesses available include 12 and 8um.

Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology applications. Our FaradFlex® laminates and resin coated capacitor foils provide the highest capacitance densities and most solution choices for embedded capacitance and ultra-thin material applications. In addition, FaradFlex® provides a very low impedance/ inductance power distribution path increasing the device efficiency and functionality at both lower and higher frequencies.

Applications of MC12TM, MC8TM:

Used for the most demanding decoupling applications, the combination of being extremely thin and having a higher Dk, provides the lowest level of PDN impedance and resulting lowest noise and EMI levels.
Examples: Supercomputers, servers, routers, military avionics and communications

Applications of MC16T, MC25ST, MC12TM, MC8TM:

These products are typically used for discrete embedded capacitance. FaradFlex frees up design space by eliminating the need to place discrete capacitors on the surface of the PCB, Module, or chip package. Space is a premium on many of these devices and there are few or no locations to place a capacitor with its vias, pad, and traces. By using Faradflex the device is etched into the copper and located in the substrate. It also provides a very short impedance path for the charge to the device from directly beneath it.

Examples: Memory module substrates, Folded Stacked Die packages, CA TV Filters, Power modules, Chip package substrates, RF Filter & Receiver Modules, RF Transmitter modules for WIFI & WIMAX

Supplier's Site

Technical Specifications

  Oak-Mitsui Technologies - FaradFlex®
Product Category Metallized and Coated Films
Product Number MC8TM, MC12TM
Product Name FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM
Features Dielectric / Insulating
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Film Tape, 36 yd -  - Can-Do National Tape
Can-Do National Tape
Specs
Materials Polyimide (e.g., Kapton®)
Features Transparent
Thickness 0.0025 inches (0.0635 mm)
View Details
Copper Metalized Film - G1970 - Sheldahl Flexible Technologies - a Flex company
Sheldahl Flexible Technologies - a Flex company
Specs
Type Metallized
Materials Plastic / Polymer
Features EMI / RFI Shielding; Hydrolysis Resistance
View Details
CLAREFLECT® METALLIZED LAMINATION FILM -  - Celanese Corporation
Specs
Type Metallized
Materials cellulose di-acetate
View Details
IT & Electronics Materials - Touch Materials - LG Chemical of America Inc.
Specs
Type ITO
Materials PET / Polyester
Features Display Films / Filters; Electrically Conductive / Anti-Static
View Details