BP Lubricants North America Gearep™ J

Description
Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction industries. Gearep™ J oils are compounded with special film strength, anti-oxidants, rust/corrosion and foam suppressant additives and contain an emulsibility additive that reacts with water contamination to form a stable emulsion. The addition of a metal passivator effectively prevents copper and copper alloy corrosion. Gearep™ J oils offer high load carrying capacity, quick emulsification, excellent rust and corrosion protection and excellent low temperature properties.
Description
Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction industries. Gearep™ J oils are compounded with special film strength, anti-oxidants, rust/corrosion and foam suppressant additives and contain an emulsibility additive that reacts with water contamination to form a stable emulsion. The addition of a metal passivator effectively prevents copper and copper alloy corrosion. Gearep™ J oils offer high load carrying capacity, quick emulsification, excellent rust and corrosion protection and excellent low temperature properties.

Suppliers

Company
Product
Description
Supplier Links
Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction industries. Gearep™ J oils are compounded with special film strength, anti-oxidants, rust/corrosion and foam suppressant additives and contain an emulsibility additive that reacts with water contamination to form a stable emulsion. The addition of a metal passivator effectively prevents copper and copper alloy corrosion. Gearep™ J oils offer high load carrying capacity, quick emulsification, excellent rust and corrosion protection and excellent low temperature properties.

Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction industries. Gearep™ J oils are compounded with special film strength, anti-oxidants, rust/corrosion and foam suppressant additives and contain an emulsibility additive that reacts with water contamination to form a stable emulsion. The addition of a metal passivator effectively prevents copper and copper alloy corrosion. Gearep™ J oils offer high load carrying capacity, quick emulsification, excellent rust and corrosion protection and excellent low temperature properties.

Supplier's Site

Technical Specifications

  BP Lubricants North America
Product Category Hydraulic Oils and Transmission Fluids
Product Number Gearep™ J
Type / Function TransmissionDrive; Gear Oil
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
H25 and H26 series - H25 and H26 series - Kuriyama of America, Inc.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
BP Lubricants North America
Specs
Type / Function Gear Oil
Grade / Approvals AGMA No 7 | 8 | 8A
Kinematic Viscosity 473 to 1005 cSt (0.0051 to 0.0108 ft²/sec)
View Details