BNB INT. Co., Ltd. POLY IMIDE Ball

Description
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing Polyimide (Pl) Vespel has the highest thermal and wear resistance among high-functional resins. It was commercialized in 1962 and is widely used by the aviation, space, and defense industries to OA devices, electronics, science equipment, industrial machinery, and production equipment. Lineup : SP-1, MELDIN, PLAVIS, etc. Features Ultra-thermal Resistance : Continuous working temperature at 288 °C , short term at 480°C (even for ultralow temperature) Wear Resistance : Without lubrication, the PV threshold is 10 times or more higher than most engineering plastics. Creep : It doesn’t soften at a high temperature but endures high load. (Creep at 0.6% at 260°C, 186 kg/cm for 1,000 hr) Chemical Resistance : Resistance to grease and oil solvent Electrical Insulation : Dielectric strength of 220 KV/mm Excellent machinability Plasma and radiation resistance
Description
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing Polyimide (Pl) Vespel has the highest thermal and wear resistance among high-functional resins. It was commercialized in 1962 and is widely used by the aviation, space, and defense industries to OA devices, electronics, science equipment, industrial machinery, and production equipment. Lineup : SP-1, MELDIN, PLAVIS, etc. Features Ultra-thermal Resistance : Continuous working temperature at 288 °C , short term at 480°C (even for ultralow temperature) Wear Resistance : Without lubrication, the PV threshold is 10 times or more higher than most engineering plastics. Creep : It doesn’t soften at a high temperature but endures high load. (Creep at 0.6% at 260°C, 186 kg/cm for 1,000 hr) Chemical Resistance : Resistance to grease and oil solvent Electrical Insulation : Dielectric strength of 220 KV/mm Excellent machinability Plasma and radiation resistance

Suppliers

Company
Product
Description
Supplier Links
POLY IMIDE Ball -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
POLY IMIDE Ball
POLY IMIDE Ball
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing Polyimide (Pl) Vespel has the highest thermal and wear resistance among high-functional resins. It was commercialized in 1962 and is widely used by the aviation, space, and defense industries to OA devices, electronics, science equipment, industrial machinery, and production equipment. Lineup : SP-1, MELDIN, PLAVIS, etc. Features Ultra-thermal Resistance : Continuous working temperature at 288 °C , short term at 480°C (even for ultralow temperature) Wear Resistance : Without lubrication, the PV threshold is 10 times or more higher than most engineering plastics. Creep : It doesn’t soften at a high temperature but endures high load. (Creep at 0.6% at 260°C, 186 kg/cm for 1,000 hr) Chemical Resistance : Resistance to grease and oil solvent Electrical Insulation : Dielectric strength of 220 KV/mm Excellent machinability Plasma and radiation resistance

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts.
It has very few foreign substances, low out-gassing, and plasma resistance.

  • Production Range 1mm ~ 25.4 mm
  • Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing

Polyimide (Pl)

Vespel has the highest thermal and wear resistance among high-functional resins.
It was commercialized in 1962 and is widely used by the aviation, space,
and defense industries to OA devices, electronics, science equipment,
industrial machinery, and production equipment.
Lineup : SP-1, MELDIN, PLAVIS, etc.

Features

Ultra-thermal Resistance : Continuous working temperature at 288 °C , short term at 480°C (even for ultralow temperature)

Wear Resistance : Without lubrication, the PV threshold is 10 times or more higher than most engineering plastics.

Creep : It doesn’t soften at a high temperature but endures high load. (Creep at 0.6% at 260°C, 186 kg/cm for 1,000 hr)

Chemical Resistance : Resistance to grease and oil solvent

Electrical Insulation : Dielectric strength of 220 KV/mm

Excellent machinability

Plasma and radiation resistance

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Balls and Sphere Shapes
Product Name POLY IMIDE Ball
Ball Type Plastic; POLYIMIDE
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
316 Stainless Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Stainless
Applications Valve
View Details
ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
Silicon Nitride Ball (Si3N4) -  - BNB INT. Co., Ltd.
Specs
Ball Type Ceramic; Silicon Nitride
Diameter 0.0197 to 2 inch (0.5000 to 50.8 mm)
Applications Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
View Details