BNB INT. Co., Ltd. Plastic Ball

Description
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength, impact resistance, and other mechanical properties. POM : Polyoxymethylene This resin is highly crystalline and mechanically strong. It has good resistance to oil, repetitive load, and wear, making it applicable to bearings, gears, and other parts. Features Continuous Working Temperature : 95℃ ~ 45℃ Chemical, creep, frictional , wear resistance, and good mechanical characteristics in a wide range of temperature Production Range 1mm ~ 50.8mm Applications Bearing, display equipment parts, and ball caster (ball transfer) PE : polyethylen Universal plastics for a range of applications, such as industrial materials to living supplies; has good wear resistance for bearings, gears, and other parts Features It has a lower specific gravity, so it floats over water with good sanitation. It has excellent electric insulation, continuous working at a low temperature, and doesn’t influence its properties. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls PP : Polypropylene This universal plastic has low specific gravity and good hinge characteristics, and it is similar to polyethylene (PE) but has better stress-grinding characteristics, transparency, and constant tension. Features It is ideal for food sanitation and has the lowest specific gravity among plastics. It has strong “hinge characteristics” against repetitive bending. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls Teflon (PTFE): Polytelrafluoro Ethylene It is otherwise known as Teflon and is one of the most representative plastics, taking 60% of fluoroplastics. Features It can work continuously at 250 °C and is widely used in chemical and display equipment, as well as semiconductor industries where low friction, nonadhesion, and chemical resistance are required. Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts, and ball caster (ball transfer) Polyvinylchloride (PVC): Polyvinylchloride PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation. Features It has lower thermal conductivity but good corrosion resistance and electric insulation. It also has stable mechanical strength for good machinability. Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear resistance, food sanitation, and economics Features Otherwise known as UPE, this is a high-density polyethylene with 1 million or higher average molecular weight. It has good self-lubrication, wear resistance, and the highest impact resistance among thermoplastics. It can work continuously at 80 °C –100 °C and has consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade
Description
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength, impact resistance, and other mechanical properties. POM : Polyoxymethylene This resin is highly crystalline and mechanically strong. It has good resistance to oil, repetitive load, and wear, making it applicable to bearings, gears, and other parts. Features Continuous Working Temperature : 95℃ ~ 45℃ Chemical, creep, frictional , wear resistance, and good mechanical characteristics in a wide range of temperature Production Range 1mm ~ 50.8mm Applications Bearing, display equipment parts, and ball caster (ball transfer) PE : polyethylen Universal plastics for a range of applications, such as industrial materials to living supplies; has good wear resistance for bearings, gears, and other parts Features It has a lower specific gravity, so it floats over water with good sanitation. It has excellent electric insulation, continuous working at a low temperature, and doesn’t influence its properties. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls PP : Polypropylene This universal plastic has low specific gravity and good hinge characteristics, and it is similar to polyethylene (PE) but has better stress-grinding characteristics, transparency, and constant tension. Features It is ideal for food sanitation and has the lowest specific gravity among plastics. It has strong “hinge characteristics” against repetitive bending. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls Teflon (PTFE): Polytelrafluoro Ethylene It is otherwise known as Teflon and is one of the most representative plastics, taking 60% of fluoroplastics. Features It can work continuously at 250 °C and is widely used in chemical and display equipment, as well as semiconductor industries where low friction, nonadhesion, and chemical resistance are required. Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts, and ball caster (ball transfer) Polyvinylchloride (PVC): Polyvinylchloride PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation. Features It has lower thermal conductivity but good corrosion resistance and electric insulation. It also has stable mechanical strength for good machinability. Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear resistance, food sanitation, and economics Features Otherwise known as UPE, this is a high-density polyethylene with 1 million or higher average molecular weight. It has good self-lubrication, wear resistance, and the highest impact resistance among thermoplastics. It can work continuously at 80 °C –100 °C and has consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade

Suppliers

Company
Product
Description
Supplier Links
Plastic Ball -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
Plastic Ball
Plastic Ball
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength, impact resistance, and other mechanical properties. POM : Polyoxymethylene This resin is highly crystalline and mechanically strong. It has good resistance to oil, repetitive load, and wear, making it applicable to bearings, gears, and other parts. Features Continuous Working Temperature : 95℃ ~ 45℃ Chemical, creep, frictional , wear resistance, and good mechanical characteristics in a wide range of temperature Production Range 1mm ~ 50.8mm Applications Bearing, display equipment parts, and ball caster (ball transfer) PE : polyethylen Universal plastics for a range of applications, such as industrial materials to living supplies; has good wear resistance for bearings, gears, and other parts Features It has a lower specific gravity, so it floats over water with good sanitation. It has excellent electric insulation, continuous working at a low temperature, and doesn’t influence its properties. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls PP : Polypropylene This universal plastic has low specific gravity and good hinge characteristics, and it is similar to polyethylene (PE) but has better stress-grinding characteristics, transparency, and constant tension. Features It is ideal for food sanitation and has the lowest specific gravity among plastics. It has strong “hinge characteristics” against repetitive bending. Production Range 1mm ~ 50.8mm Applications Medicinal, cosmetics containers, perfume, living supplies, and check balls Teflon (PTFE): Polytelrafluoro Ethylene It is otherwise known as Teflon and is one of the most representative plastics, taking 60% of fluoroplastics. Features It can work continuously at 250 °C and is widely used in chemical and display equipment, as well as semiconductor industries where low friction, nonadhesion, and chemical resistance are required. Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts, and ball caster (ball transfer) Polyvinylchloride (PVC): Polyvinylchloride PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation. Features It has lower thermal conductivity but good corrosion resistance and electric insulation. It also has stable mechanical strength for good machinability. Production Range 1mm ~ 25.4mm Applications Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves UHMW-PE : GUR, UPE UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear resistance, food sanitation, and economics Features Otherwise known as UPE, this is a high-density polyethylene with 1 million or higher average molecular weight. It has good self-lubrication, wear resistance, and the highest impact resistance among thermoplastics. It can work continuously at 80 °C –100 °C and has consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,
impact resistance, and other mechanical properties.

POM : Polyoxymethylene

This resin is highly crystalline and mechanically strong. It has good resistance to oil,
repetitive load, and wear, making it applicable to bearings, gears, and other parts.

Features

Continuous Working Temperature : 95℃ ~ 45℃

Chemical, creep, frictional , wear resistance, and good mechanical characteristics in a wide range of temperature

Production Range
1mm ~ 50.8mm

Applications
Bearing, display equipment parts, and ball caster (ball transfer)

PE : polyethylen

Universal plastics for a range of applications, such as industrial materials to living supplies;
has good wear resistance for bearings, gears, and other parts

Features

It has a lower specific gravity, so it floats over water with good sanitation.

It has excellent electric insulation, continuous working at a low temperature, and doesn’t influence its properties.

Production Range
1mm ~ 50.8mm

Applications
Medicinal, cosmetics containers, perfume, living supplies, and check balls

PP : Polypropylene

This universal plastic has low specific gravity and good hinge characteristics, and
it is similar to polyethylene (PE) but has better stress-grinding characteristics, transparency, and constant tension.

Features

It is ideal for food sanitation and has the lowest specific gravity among plastics.
It has strong “hinge characteristics” against repetitive bending.

Production Range
1mm ~ 50.8mm

Applications
Medicinal, cosmetics containers, perfume, living supplies, and check balls

Teflon (PTFE): Polytelrafluoro Ethylene

It is otherwise known as Teflon and is one of the most representative plastics, taking 60% of fluoroplastics.

Features

It can work continuously at 250 °C and is widely used in chemical and display equipment,
as well as semiconductor industries where low friction, nonadhesion, and chemical resistance are required.

Production Range
1mm ~ 25.4mm

Applications
Bearing, display equipment parts, and ball caster (ball transfer)

Polyvinylchloride (PVC): Polyvinylchloride

PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation.

Features

It has lower thermal conductivity but good corrosion resistance and electric insulation.
It also has stable mechanical strength for good machinability.

Production Range
1mm ~ 25.4mm

Applications
Wastewater equipment parts, ball caster (ball transfer), medical device, agricultural machinery parts, and valves

UHMW-PE : GUR, UPE

UPE Ultrahigh molecular weight polyethylene, Ultrahigh molecular-weight polyethylene with good wear resistance, food sanitation, and economics

Features

Otherwise known as UPE, this is a high-density polyethylene with 1 million or higher average molecular weight.

It has good self-lubrication, wear resistance, and the highest impact resistance among thermoplastics.

It can work continuously at 80 °C –100 °C and has consistently high impact and wear resistance at a very low temperature (-270 °C ).

Production Range
1mm ~ 25.4mm

Applications
Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Balls and Sphere Shapes
Product Name Plastic Ball
Ball Type Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
1045 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; CarbonSteel; Cobalt
Applications Automotive; Bearing
View Details
ptfe balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
PBI Ball -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Ball Type Plastic; PBI
Diameter 0.0394 to 1 inch (1 to 25.4 mm)
Applications Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
View Details