BLM GROUP USA Corporation ELECT XL Series ELECT 150

Description
Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting parameters are established and managed by the CNC control (clamping, pressure die, mandrel, CLR ) Fixed or variable radius bending (with boost bending facility up to 50000 N) Constant repeatability and accuracy Fully interchangeable bending tools Cheaply to run (power consumption reduced up to 80% compared to electro-hydraulic machines) Increase up to 200% % of the productivity, thanks to the advanced working cycle generated by the VGP3D. Real-time, automatic simulation of the piece whilst it is being programmed (any possible tube collision with the machine or other possible encumbrances is highlighted)) Detection of the single axis position by absolute encoders (no more sensors for detecting the zero position therefore improved performances and higher reliance, as well as easier maintenance) Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of the most suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for bends with no straight between them, ELECT is primarily used for construction machines, industrial vehicles, as well as in branches such as railways, shipyard, automotive, motorcycles and hydraulic pipes. The machine is available in different versions: ELECT 100 - max bending capacity round tube up to 100*2mm ELECT 130 - max bending capacity round tube up to 130*2mm ELECT 150 - max bending capacity round tube up to 150*2mm
Description
Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting parameters are established and managed by the CNC control (clamping, pressure die, mandrel, CLR ) Fixed or variable radius bending (with boost bending facility up to 50000 N) Constant repeatability and accuracy Fully interchangeable bending tools Cheaply to run (power consumption reduced up to 80% compared to electro-hydraulic machines) Increase up to 200% % of the productivity, thanks to the advanced working cycle generated by the VGP3D. Real-time, automatic simulation of the piece whilst it is being programmed (any possible tube collision with the machine or other possible encumbrances is highlighted)) Detection of the single axis position by absolute encoders (no more sensors for detecting the zero position therefore improved performances and higher reliance, as well as easier maintenance) Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of the most suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for bends with no straight between them, ELECT is primarily used for construction machines, industrial vehicles, as well as in branches such as railways, shipyard, automotive, motorcycles and hydraulic pipes. The machine is available in different versions: ELECT 100 - max bending capacity round tube up to 100*2mm ELECT 130 - max bending capacity round tube up to 130*2mm ELECT 150 - max bending capacity round tube up to 150*2mm

Suppliers

Company
Product
Description
Supplier Links
ELECT XL Series - ELECT 150 - BLM GROUP USA Corporation
Wixom, MI, USA
ELECT XL Series
ELECT 150
ELECT XL Series ELECT 150
Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting parameters are established and managed by the CNC control (clamping, pressure die, mandrel, CLR ) Fixed or variable radius bending (with boost bending facility up to 50000 N) Constant repeatability and accuracy Fully interchangeable bending tools Cheaply to run (power consumption reduced up to 80% compared to electro-hydraulic machines) Increase up to 200% % of the productivity, thanks to the advanced working cycle generated by the VGP3D. Real-time, automatic simulation of the piece whilst it is being programmed (any possible tube collision with the machine or other possible encumbrances is highlighted)) Detection of the single axis position by absolute encoders (no more sensors for detecting the zero position therefore improved performances and higher reliance, as well as easier maintenance) Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility check and generation of the most suitable working cycle (times and costs) Likely collision risks are highlighted and the most efficient avoidance route selected automatically by simply inputting the components bend coordinates, the complete bending program is graphically simulated Particularly suitable for bends with no straight between them, ELECT is primarily used for construction machines, industrial vehicles, as well as in branches such as railways, shipyard, automotive, motorcycles and hydraulic pipes. The machine is available in different versions: ELECT 100 - max bending capacity round tube up to 100*2mm ELECT 130 - max bending capacity round tube up to 130*2mm ELECT 150 - max bending capacity round tube up to 150*2mm

Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D).
The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm.
Details:

  • Multi-stack (up to 8 stacks)
  • All critical machine setting parameters are established and managed by the CNC control (clamping, pressure die, mandrel, CLR )
  • Fixed or variable radius bending (with boost bending facility up to 50000 N)
  • Constant repeatability and accuracy
  • Fully interchangeable bending tools
  • Cheaply to run (power consumption reduced up to 80% compared to electro-hydraulic machines)
  • Increase up to 200% % of the productivity, thanks to the advanced working cycle generated by the VGP3D.
  • Real-time, automatic simulation of the piece whilst it is being programmed (any possible tube collision with the machine or other possible encumbrances is highlighted))
  • Detection of the single axis position by absolute encoders (no more sensors for detecting the zero position therefore improved performances and higher reliance, as well as easier maintenance)

Programming is made through the BLM graphical interactive programming software VGP3D, with:

  • Component feasibility check and generation of the most suitable working cycle (times and costs)
  • Likely collision risks are highlighted and the most efficient avoidance route selected automatically
  • by simply inputting the components bend coordinates, the complete bending program is graphically simulated

Particularly suitable for bends with no straight between them, ELECT is primarily used for construction machines, industrial vehicles, as well as in branches such as railways, shipyard, automotive, motorcycles and hydraulic pipes.
The machine is available in different versions:

ELECT 100 - max bending capacity round tube up to 100*2mm
ELECT 130 - max bending capacity round tube up to 130*2mm
ELECT 150 - max bending capacity round tube up to 150*2mm

Supplier's Site

Technical Specifications

  BLM GROUP USA Corporation
Product Category Tube and Pipe Bending Machines
Product Number ELECT 150
Product Name ELECT XL Series
Type Rotary Draw / Mandrel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.2362 inch (6 mm)
View Details
Hand Held Tube Benders - TB108 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Roll
Power Manual
View Details
ELECT XL Series - ELECT 100 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details