BINDER Inc. Incubator with Mechanical Control B Series KB 720

Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Incubator with Mechanical Control B Series - KB 720 - BINDER Inc.
Tuttlingen, Germany
Incubator with Mechanical Control B Series
KB 720
Incubator with Mechanical Control B Series KB 720
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations
  • Temperature range -5 °C to 100 °C
  • MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections
  • Integrated week program timer with real-time function
    • Adjustable ramp function via program editor
    • Digital temperature setting with an accuracy of a tenth of a degree
    • Adjustable fan speed
    • Elapsed time indicator
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm
  • Inner glass door
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Adjustable intervals for printer
  • 4 castors (2 with brakes)
  • Access port with silicone plug Ø 30 mm, left side
  • 2 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number KB 720
Product Name Incubator with Mechanical Control B Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
User Interface Digital
Display Type Digital Numerical Display
Operating Temperature ? to 113 F (? to 45 C)
View Details
Dry Bath Incubator - Dry Bath Incubator - Gold Standard Diagnostics
Specs
Jacket Type Dry
Temperature Range 37 to 70 C (98.6 to 158 F)
Temperature Control 0.5000 (+/- C)
View Details