BINDER Inc. Cooled Incubator with Mechanical Convection KB Series KB 240

Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Cooled Incubator with Mechanical Convection KB Series - KB 240 - BINDER Inc.
Tuttlingen, Germany
Cooled Incubator with Mechanical Convection KB Series
KB 240
Cooled Incubator with Mechanical Convection KB Series KB 240
Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations Temperature range -5 °C to 100 °C MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Adjustable intervals for printer 4 castors (2 with brakes) Access port with silicone plug ø 30 mm, left side 2 stainless steel racks BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber and patented DCT™ refrigeration system assuring temperature accuracy and reproducible results in both heating and cooling situations
  • Temperature range -5 °C to 100 °C
  • MP controller with 2 programs with 10 sections each, alternatively switchable to 1 program with 20 sections
  • Integrated week program timer with real-time function
    • Adjustable ramp function via program editor
    • Digital temperature setting with an accuracy of a tenth of a degree
    • Adjustable fan speed
    • Elapsed time indicator
  • Independent adjustable temperature safety device class 3.1, providing full protection against chamber over-temperature, with visual and audible temperature alarm
  • Inner glass door
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Adjustable intervals for printer
  • 4 castors (2 with brakes)
  • Access port with silicone plug Ø 30 mm, left side
  • 2 stainless steel racks
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number KB 240
Product Name Cooled Incubator with Mechanical Convection KB Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Incubator with Mechanical Convection BF Series - BF 115 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm; Stackable
Chamber Capacity 4.1 cubic feet (116 liters)
View Details
Cooling Incubator - BIC-120C - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Features Alarm
Certifications ETL Certified
Chamber Capacity 4.24 cubic feet (120 liters)
View Details