BINDER Inc. Cooled Incubator with Mechanical Convection KB Series B 28

Description
Temperature range 30 °C (86 °F) up to 70 °C (158 °F) Mechanical control Hydro-mechanical thermostat Optional independent temperature safety device class 1 (DIN 12880) Inner glass door 2 chrome-plated racks included Units are stackable BINDER test confirmation
Description
Temperature range 30 °C (86 °F) up to 70 °C (158 °F) Mechanical control Hydro-mechanical thermostat Optional independent temperature safety device class 1 (DIN 12880) Inner glass door 2 chrome-plated racks included Units are stackable BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Cooled Incubator with Mechanical Convection KB Series - B 28 - BINDER Inc.
Tuttlingen, Germany
Cooled Incubator with Mechanical Convection KB Series
B 28
Cooled Incubator with Mechanical Convection KB Series B 28
Temperature range 30 °C (86 °F) up to 70 °C (158 °F) Mechanical control Hydro-mechanical thermostat Optional independent temperature safety device class 1 (DIN 12880) Inner glass door 2 chrome-plated racks included Units are stackable BINDER test confirmation
  • Temperature range 30 °C (86 °F) up to 70 °C (158 °F)
  • Mechanical control
  • Hydro-mechanical thermostat
  • Optional independent temperature safety device class 1 (DIN 12880)
  • Inner glass door
  • 2 chrome-plated racks included
  • Units are stackable
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number B 28
Product Name Cooled Incubator with Mechanical Convection KB Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Cooled Incubator with Mechanical Convection KB Series - KB 115 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm; Stackable; Interior Lights
Chamber Capacity 4.1 cubic feet (116 liters)
View Details
Natural (Gravity) Convection Incubator - BIT-35 - BEING Scientific Inc.
Specs
Features Alarm
Certifications ETL Certified
Chamber Capacity 1.31 cubic feet (37 liters)
View Details