BINDER Inc. Incubator with Gravity Convection BD Series BD 115

Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of a tenth of a degree Independent temperature safety device class 3.1 (DIN 12880) with optical alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
Description
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of a tenth of a degree Independent temperature safety device class 3.1 (DIN 12880) with optical alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Incubator with Gravity Convection BD Series - BD 115 - BINDER Inc.
Tuttlingen, Germany
Incubator with Gravity Convection BD Series
BD 115
Incubator with Gravity Convection BD Series BD 115
Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above room temperature to 100 °C DS control with integrated timer 0 to 99 hrs Digital temperature setting with an accuracy of a tenth of a degree Independent temperature safety device class 3.1 (DIN 12880) with optical alarm Adjustable ventilation by means of front ventilation flap slide and rear exhaust ø 50 mm Inner glass door RS 422 interface for communication software APT-COM™ DataControlSystem Units up to 115 liters are stackable 2 chrome-plated racks included BINDER test confirmation
  • Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results
  • Temperature range from 5 °C above room temperature to 100 °C
  • DS control with integrated timer 0 to 99 hrs
  • Digital temperature setting with an accuracy of a tenth of a degree
  • Independent temperature safety device class 3.1 (DIN 12880) with optical alarm
  • Adjustable ventilation by means of front ventilation flap slide and rear exhaust Ø 50 mm
  • Inner glass door
  • RS 422 interface for communication software APT-COM™ DataControlSystem
  • Units up to 115 liters are stackable
  • 2 chrome-plated racks included
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number BD 115
Product Name Incubator with Gravity Convection BD Series
Jacket Type Dry
Unlock Full Specs
to access all available technical data

Similar Products

Cooled Incubator with Peltier technology KT series - KT 53 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm; Stackable; Interior Lights
Chamber Capacity 1.9 cubic feet (53.8 liters)
View Details
Biological Incubator - I-30BLL - Percival Scientific, Inc.
Percival Scientific, Inc.
Specs
Jacket Type Air
Features Interior Lights
Chamber Capacity 8 cubic feet (227 liters)
View Details