The new CKN connection is almost 100% compatible with KAB and is based on a 3 screw connection with double connector steel couplings and aluminium tubes as extensions, allowing the highest torque transmission. By tightening the 3 screws, the slotted male connection expands and gives additional rigidity to the tool connection.
Features:
Double connector couplings and aluminium extensions for the transmission of high torque.
Weight reductions up to 50% with equal cutting performance compared to tool combinations made of steel.
Reduced weight allows easier handling and eliminates manual tool change in many cases.
Maximum rigidity of the tool connection due to high clamping force and expansion of the slotted tool connector.
Vibration damping due to the use of different materials.
Varied lengths of steel couplings & aluminum extensions allow optimized tool length.
The new CKN connection is almost 100% compatible with KAB and is based on a 3 screw connection with double connector steel couplings and aluminium tubes as extensions, allowing the highest torque transmission. By tightening the 3 screws, the slotted male connection expands and gives additional rigidity to the tool connection.
Features:
- Double connector couplings and aluminium extensions for the transmission of high torque.
- Weight reductions up to 50% with equal cutting performance compared to tool combinations made of steel.
- Reduced weight allows easier handling and eliminates manual tool change in many cases.
- Maximum rigidity of the tool connection due to high clamping force and expansion of the slotted tool connector.
- Vibration damping due to the use of different materials.
- Varied lengths of steel couplings & aluminum extensions allow optimized tool length.