BI-TORQ® Valve Automation Steam and Cold Water Mixing Unit M-5700TG

Description
Description The Strahman M-5700TG Stainless Steel Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly and evenly blend the steam and cold water. The M-5700TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 50 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns. All units now include a Direct Diffuse Steam Trap. The Strahman M-5700TG mixing units are constructed from all stainless steel, so they will not discolor, they are easy to clean, and are ideal for use in special water applications like purified water.
Datasheet
Description
Description The Strahman M-5700TG Stainless Steel Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly and evenly blend the steam and cold water. The M-5700TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 50 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns. All units now include a Direct Diffuse Steam Trap. The Strahman M-5700TG mixing units are constructed from all stainless steel, so they will not discolor, they are easy to clean, and are ideal for use in special water applications like purified water.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam and Cold Water Mixing Unit - M-5700TG - BI-TORQ® Valve Automation
La Fox, IL, USA
Steam and Cold Water Mixing Unit
M-5700TG
Steam and Cold Water Mixing Unit M-5700TG
Description The Strahman M-5700TG Stainless Steel Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly and evenly blend the steam and cold water. The M-5700TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature. As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 50 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns. All units now include a Direct Diffuse Steam Trap. The Strahman M-5700TG mixing units are constructed from all stainless steel, so they will not discolor, they are easy to clean, and are ideal for use in special water applications like purified water.

Description

The Strahman M-5700TG Stainless Steel Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially designed blending chamber to thoroughly and evenly blend the steam and cold water. The M-5700TG Series is equipped with a dial-type gauge that accurately indicates the wash water’s exact temperature.

As an added safety measure, these units shut off their steam source automatically if the cold water supply falls below 50 PSI for any reason. This prevents hazardous steam from exiting the unit and causing the user steam burns.

All units now include a Direct Diffuse Steam Trap.

The Strahman M-5700TG mixing units are constructed from all stainless steel, so they will not discolor, they are easy to clean, and are ideal for use in special water applications like purified water.

Supplier's Site Datasheet

Technical Specifications

  BI-TORQ® Valve Automation
Product Category Washdown Stations
Product Number M-5700TG
Product Name Steam and Cold Water Mixing Unit
Media Cold Water; Steam
Operating Pressure 50 to 150 psi (35.19 to 106 m H2O)
Flow 4.5 to 7 GPM (17.05 to 26.52 L/min)
Outlet Connection 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Channel Stainless Steel Hot or Cold Washdown Station - 377-410120-000 - ThermOmegaTech®
Specs
Media Hot Water; Cold Water
Operating Pressure 150 psi (106 m H2O)
Temperature 200 F (93.33 C)
View Details
Steam and Cold Water Mixing Unit - M-144TG - BI-TORQ® Valve Automation
Specs
Media Cold Water; Steam
Operating Pressure 150 psi (106 m H2O)
Temperature 200 F (93.33 C)
View Details
Steam & Water Washdown Station - 377-111000-150 - ThermOmegaTech®
Specs
Media Hot Water; Cold Water; Steam
Operating Pressure 150 psi (106 m H2O)
Temperature 150 F (65.56 C)
View Details
Recessed Hot or Cold Water Mixing Unit - M-358 - BI-TORQ® Valve Automation
Specs
Media Hot Water; Cold Water; Hot/Cold Water
Material Brass / Bronze
Valve Type Other; Single Control Valve
View Details