BEING Scientific Inc. Mechanical (Forced-air) Convection Ovens BOF-50T

Description
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature, time and fan speed can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Mechanical convection facilitates hot air circulation. Adjustable Exhaust Port/Vent. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. Space saving stackability USB data collection port L series (BOF - 120L)'s temperature range is Amb +10 ℃ - 250 ℃. Convenience Variety of volumes to choose. ( 30 L to 400L). Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point. Over temperature set point and shutdown with alarm. Independent over temperature limit controller for added safety. Over-current alarm and shutdown.
Datasheet
Description
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature, time and fan speed can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Mechanical convection facilitates hot air circulation. Adjustable Exhaust Port/Vent. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. Space saving stackability USB data collection port L series (BOF - 120L)'s temperature range is Amb +10 ℃ - 250 ℃. Convenience Variety of volumes to choose. ( 30 L to 400L). Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point. Over temperature set point and shutdown with alarm. Independent over temperature limit controller for added safety. Over-current alarm and shutdown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical (Forced-air) Convection Ovens - BOF-50T - BEING Scientific Inc.
Ontario, CA, United States
Mechanical (Forced-air) Convection Ovens
BOF-50T
Mechanical (Forced-air) Convection Ovens BOF-50T
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature, time and fan speed can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use. Performance and Features Temperature Range:Amb+10°C - 300°C . P.I.D temperature controller provides accurate and reliable temperature control. Mechanical convection facilitates hot air circulation. Adjustable Exhaust Port/Vent. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. NEW color touchscreen controller. Space saving stackability USB data collection port L series (BOF - 120L)'s temperature range is Amb +10 ℃ - 250 ℃. Convenience Variety of volumes to choose. ( 30 L to 400L). Inner chamber is made from corrosion-resistant mirror stainless steel. Round curved inner angle is easy to clean. Anti-skid shelf design, easy to operate by single hand. Safety Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point. Over temperature set point and shutdown with alarm. Independent over temperature limit controller for added safety. Over-current alarm and shutdown.

The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods and 8 steps for a total of 64 programs. Temperature, time and fan speed can be set and programmed at the same time. The doors are engineered with airtight sealing and inner chambers are designed with corrosion resistant stainless steel. Safety alarms are installed for – overtemperature, over current protection, and temperature deviation. These ovens provide excellent temperature stability and reproducibility for all your desired application needs ensuring maximum efficiency, safety, and ease of use.


Performance and Features

  • Temperature Range:Amb+10°C - 300°C .
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Mechanical convection facilitates hot air circulation.
  • Adjustable Exhaust Port/Vent.
  • Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed.
  • NEW color touchscreen controller.
  • Space saving stackability
  • USB data collection port
  • L series (BOF - 120L)'s temperature range is Amb +10 ℃ - 250 ℃.

Convenience

  • Variety of volumes to choose. ( 30 L to 400L).
  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Round curved inner angle is easy to clean.
  • Anti-skid shelf design, easy to operate by single hand.

Safety

  • Auto Start Feature after power loss/return.
  • Temperature deviation alarm.
  • Over temperature set point.
  • Over temperature set point and shutdown with alarm.
  • Independent over temperature limit controller for added safety.
  • Over-current alarm and shutdown.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Ovens
Product Number BOF-50T
Product Name Mechanical (Forced-air) Convection Ovens
Features Shelves, Racks or Carts; Timer; Alarms
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical (Forced-air) Convection Ovens - BOF-200T - BEING Scientific Inc.
Specs
Features Shelves, Racks or Carts; Timer; Alarms
Heat Source Electric / Resistance
Temperature Range 86 to 572 F (30 to 300 C)
View Details
Batch Oven Horizontal Air Flow - COFVH-342 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details