BEING Scientific Inc. Incubated Shaker BIS-1

Description
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will provide many years of service for your incubated shaking needs. Performance and Features Ambient+5°C to 50°C . Microprocessor PID control. Automatic Calibration Function. Automatic control of circulating fan speed prevents samples from evaporating due to high wind speed. Programmable controller. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Corrosion resistance stainless steel interior. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over-temperature protection which meets DIN 12880 International standard requirements. (BIS Only) Independent Over-temp protection, provides double protection to the samples. (BIS Only) Temperature deviation alarm. Over current protection.
Datasheet
Description
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will provide many years of service for your incubated shaking needs. Performance and Features Ambient+5°C to 50°C . Microprocessor PID control. Automatic Calibration Function. Automatic control of circulating fan speed prevents samples from evaporating due to high wind speed. Programmable controller. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Corrosion resistance stainless steel interior. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over-temperature protection which meets DIN 12880 International standard requirements. (BIS Only) Independent Over-temp protection, provides double protection to the samples. (BIS Only) Temperature deviation alarm. Over current protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incubated Shaker - BIS-1 - BEING Scientific Inc.
Ontario, CA, United States
Incubated Shaker
BIS-1
Incubated Shaker BIS-1
BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will provide many years of service for your incubated shaking needs. Performance and Features Ambient+5°C to 50°C . Microprocessor PID control. Automatic Calibration Function. Automatic control of circulating fan speed prevents samples from evaporating due to high wind speed. Programmable controller. Convenience Intuitive LCD controller displays time, frequency and temperature. Easy-set digital timer.(1 - 5999min) Continuous operation guarantee, maintenance-free, easy to clean. Corrosion resistance stainless steel interior. Variety choices of accessories. Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Over-temperature protection which meets DIN 12880 International standard requirements. (BIS Only) Independent Over-temp protection, provides double protection to the samples. (BIS Only) Temperature deviation alarm. Over current protection.

BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of accessories is available to accommodate a variety of tubes, flasks, and other containers. As always BEING makes sure that all our shakers come with the necessary features and alarms guarantying your safety when in operation. Robust in design, construction, and mechanics, the BIS series shakers will provide many years of service for your incubated shaking needs.


Performance and Features

  • Ambient+5°C to 50°C .
  • Microprocessor PID control.
  • Automatic Calibration Function.
  • Automatic control of circulating fan speed prevents samples from evaporating due to high wind speed.
  • Programmable controller.

Convenience

  • Intuitive LCD controller displays time, frequency and temperature.
  • Easy-set digital timer.(1 - 5999min)
  • Continuous operation guarantee, maintenance-free, easy to clean.
  • Corrosion resistance stainless steel interior.
  • Variety choices of accessories.

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Over-temperature protection which meets DIN 12880 International standard requirements. (BIS Only)
  • Independent Over-temp protection, provides double protection to the samples. (BIS Only)
  • Temperature deviation alarm.
  • Over current protection.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Incubators
Product Number BIS-1
Product Name Incubated Shaker
Features Alarm
Certifications ETL Certified
Chamber Capacity 0.0706 cubic feet (2 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Natural (Gravity) Convection Incubator - BIT-16 - BEING Scientific Inc.
Specs
Features Alarm
Certifications ETL Certified
Chamber Capacity 0.5650 cubic feet (16 liters)
View Details