BEING Scientific Inc. Mechanical (Forced-air) Convection Incubator BIF-55

Description
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Design, safety test results are in line with international standards DIN 12880. Temperature Range : Amb +5°C - 80°C P.I.D temperature controller provides accurate and reliable temperature control, built-in Over-temperature protection/alarm function. Automatic calibration function, able to adapt to a variety of laboratory environments. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Mechanical convection facilitates warm air circulation. Convenience Mechanical Convection Incubator. Volume.(16L - 400L) Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return . Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet
Description
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Design, safety test results are in line with international standards DIN 12880. Temperature Range : Amb +5°C - 80°C P.I.D temperature controller provides accurate and reliable temperature control, built-in Over-temperature protection/alarm function. Automatic calibration function, able to adapt to a variety of laboratory environments. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Mechanical convection facilitates warm air circulation. Convenience Mechanical Convection Incubator. Volume.(16L - 400L) Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return . Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical (Forced-air) Convection Incubator - BIF-55 - BEING Scientific Inc.
Ontario, CA, United States
Mechanical (Forced-air) Convection Incubator
BIF-55
Mechanical (Forced-air) Convection Incubator BIF-55
Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers. Performance and Features Design, safety test results are in line with international standards DIN 12880. Temperature Range : Amb +5°C - 80°C P.I.D temperature controller provides accurate and reliable temperature control, built-in Over-temperature protection/alarm function. Automatic calibration function, able to adapt to a variety of laboratory environments. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. Mechanical convection facilitates warm air circulation. Convenience Mechanical Convection Incubator. Volume.(16L - 400L) Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return . Temperature deviation alarm. Over temperature set point alarm. Over current protection. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.

Laboratory incubator applications are diverse because of the many different industries and protocols they are used for, so we have designed the BEING LAB Incubator family to accommodate a wide range of applications. The BEING Controller guarantees temperature accuracy and control. We engineer the best safety features into all our products assuring piece of mind to our customers.


Performance and Features

  • Design, safety test results are in line with international standards DIN 12880.
  • Temperature Range : Amb +5°C - 80°C
  • P.I.D temperature controller provides accurate and reliable temperature control, built-in Over-temperature protection/alarm function.
  • Automatic calibration function, able to adapt to a variety of laboratory environments.
  • The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps.
  • Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed.
  • Mechanical convection facilitates warm air circulation.

Convenience

  • Mechanical Convection Incubator.
  • Volume.(16L - 400L)
  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Coved chamber corners make for easy cleaning.
  • Anti-skid shelf design, easy to operate by single hand.

Safety & Peace of Mind

  • Auto Start Feature after power loss/return .
  • Temperature deviation alarm.
  • Over temperature set point alarm.
  • Over current protection.
  • Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Incubators
Product Number BIF-55
Product Name Mechanical (Forced-air) Convection Incubator
Jacket Type Air
Features Alarm
Certifications ETL Certified
Chamber Capacity 1.98 cubic feet (56 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Incubator Shaker - IS-RSDAA - diaago
Specs
Temperature Range 5 to 80 C (41 to 176 F)
View Details
Natural (Gravity) Convection Incubator - BIT-55 - BEING Scientific Inc.
Specs
Features Alarm
Certifications ETL Certified
Chamber Capacity 2.12 cubic feet (60 liters)
View Details