BEING Scientific Inc. Cooling Incubator BIC-120C

Description
BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10° to +80°C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling Incubator provides accurate and dependable temperature control. Each cooling incubator uses environmentally friendly refrigerants that ensure rapid cooling does not come at the expense of the environment. Performance and Features Temperature Range: -10°C to 80°C. P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Equipped with a 25mm diameter test hole. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet
Description
BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10° to +80°C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling Incubator provides accurate and dependable temperature control. Each cooling incubator uses environmentally friendly refrigerants that ensure rapid cooling does not come at the expense of the environment. Performance and Features Temperature Range: -10°C to 80°C. P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Equipped with a 25mm diameter test hole. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cooling Incubator - BIC-120C - BEING Scientific Inc.
Ontario, CA, United States
Cooling Incubator
BIC-120C
Cooling Incubator BIC-120C
BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10° to +80°C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling Incubator provides accurate and dependable temperature control. Each cooling incubator uses environmentally friendly refrigerants that ensure rapid cooling does not come at the expense of the environment. Performance and Features Temperature Range: -10°C to 80°C. P.I.D temperature controller provides accurate and reliable temperature control. Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage. Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed. The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps. Equipped with a 25mm diameter test hole. Convenience Inner chamber is made from corrosion-resistant mirror stainless steel. Coved chamber corners make for easy cleaning. Anti-skid shelf design, easy to operate by single hand. Safety & Peace of Mind Auto Start Feature after power loss/return. Temperature deviation alarm. Over temperature set point alarm. Over current protection alarm. Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.

BEING Cooling Incubators allow users to carry out applications that require temperatures ranging from -10° to +80°C. These incubators are ideal for biochemical oxygen demand (BOD) testing, bacterial research, seed germination, fish/insect breeding and much more. The BEING Cooling Incubator provides accurate and dependable temperature control. Each cooling incubator uses environmentally friendly refrigerants that ensure rapid cooling does not come at the expense of the environment.


Performance and Features

  • Temperature Range: -10°C to 80°C.
  • P.I.D temperature controller provides accurate and reliable temperature control.
  • Natural convection heating allows the sample temperature to be uniform, suitable for sterilization, powder drying andhigh temperature storage.
  • Extended Life Silicone Rubber Gasket provides excellent sealing and long service life, but is easily replaced when the time for replacement is needed.
  • The BEING Controller provides programmability for 7 periods and 9 steps for each period making for a total of 63 programmable steps.
  • Equipped with a 25mm diameter test hole.

Convenience

  • Inner chamber is made from corrosion-resistant mirror stainless steel.
  • Coved chamber corners make for easy cleaning.
  • Anti-skid shelf design, easy to operate by single hand.

Safety & Peace of Mind

  • Auto Start Feature after power loss/return.
  • Temperature deviation alarm.
  • Over temperature set point alarm.
  • Over current protection alarm.
  • Independent Over-temperature protection meets DIN 12880 International standard requirements provides you double protection.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Incubators
Product Number BIC-120C
Product Name Cooling Incubator
Features Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Reach-In CO2 Incubators - 6046 - Caron Products and Services, Inc.
Caron Products and Services, Inc.
View Details
Mechanical (Forced-air) Convection Incubator - BIF-120 - BEING Scientific Inc.
Specs
Jacket Type Air
Features Alarm
Certifications ETL Certified
View Details