B&K Precision 2.4 GHz Universal Frequency Counter with Ratio Function Model 1823A

Description
The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an extremely valuable instrument to scientists, engineers, experimenters and communications technicians. +1PPM Time base stability Trigger function Frequency ratio measurement function Time interval measurement function External frequency standard input Bright LED display Attenuator Period Total Low pass filter Line filter RS-232C Interface
Description
The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an extremely valuable instrument to scientists, engineers, experimenters and communications technicians. +1PPM Time base stability Trigger function Frequency ratio measurement function Time interval measurement function External frequency standard input Bright LED display Attenuator Period Total Low pass filter Line filter RS-232C Interface

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Universal Frequency Counter with Ratio Function - Model 1823A - B&K Precision
Yorba Linda, CA, United States
2.4 GHz Universal Frequency Counter with Ratio Function
Model 1823A
2.4 GHz Universal Frequency Counter with Ratio Function Model 1823A
The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an extremely valuable instrument to scientists, engineers, experimenters and communications technicians. +1PPM Time base stability Trigger function Frequency ratio measurement function Time interval measurement function External frequency standard input Bright LED display Attenuator Period Total Low pass filter Line filter RS-232C Interface

The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The high accuracy, sensitivity and versatility of this counter make it an extremely valuable instrument to scientists, engineers, experimenters and communications technicians.

  • +1PPM Time base stability
  • Trigger function
  • Frequency ratio measurement function
  • Time interval measurement function
  • External frequency standard input
  • Bright LED display
  • Attenuator
  • Period
  • Total
  • Low pass filter
  • Line filter
  • RS-232C Interface
Supplier's Site

Technical Specifications

  B&K Precision
Product Category Frequency Counters
Product Number Model 1823A
Product Name 2.4 GHz Universal Frequency Counter with Ratio Function
Form Factor Bench top
Unlock Full Specs
to access all available technical data

Similar Products

USB FREQ COUNTER / RoHS - UFC-6000 - Mini-Circuits
Specs
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
Frequency Counters/Timers -  - Tektronix, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
3.5 GHz Multifunction Counter - Model 1856D - B&K Precision
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details