B&K Precision Datasheets for Frequency Counters

Frequency counters are digital indicating meters for accurate measurement and display of square wave and pulse input signals.
Frequency Counters: Learn more

Product Name Notes
The 1803D is a value-priced frequency counter offering users a simple and accurate frequency measurement. Selectable gate times 0.1 sec and 1.0 sec 7 digit LED display Highly accurate time...
The model 1823A is a reciprocal 2.4GHz universal frequency counter that is microprocessor controlled. The LED display can provide nine digits of resolution using the internal 10s gate time. The...
The model 1856D provides versatility and reliability for a broad spectrum of laboratory and service applications. RS232 Interface Wide measuring range up to 3.5GHz nine digit LED display Period mode...