64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the Sharp reflective LCD (LS021B7DD02) below the cover glass or touch panel.
Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.
Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.
32 – 45uW display power consumption
43.20mm (H) x 32.40mm (V) active area
0.135mm (H) × 0.135mm (V) dot pitch
216 PPI
Reflective 64-Color (6bpp) TFT
RLCD manufactured by Sharp
| Azumo | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 13966-02 |
| Product Name | 2.13" Low Power & Sunlight Readable Front Lit MIP LCD Module |
| Display Type | Graphic Display |
| Technology | TFT; Reflective LCD |
| Backlight | Light Emitting Diode |
| Features / Applications | Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military |
| Viewing Area Width | 32.4 mm (1.28 inch) |