Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software.
Display module including Azumo's front light panel optically bonded to the front of the display, below the cover glass, to provide high quality and low power viewability in all environments - sunlight, low-light, and moonlight.
One low-power LED
Up to 90% less power compared to traditional backlighting
0.05 mm thick Azumo film is over 5x thinner than alternative lightguides
Simple I/F and Connectivity to System Board
| Azumo | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 13189-01 |
| Product Name | 4.4" Dev Kit: Low Power & Sunlight Readable Front Lit MIP |
| Display Type | Graphic Display |