LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel.
Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.
Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.
100 - 600uW display power consumption
4.4 (111.76mm) diagonal size
89.60mm (H) x 67.20mm (V) active area
0.280mm (H) × 0.280mm (V) dot pitch (90 PPI)
Reflective Monochrome (1bpp) TFT
RLCD manufactured by Sharp
| Azumo | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 12561-06 |
| Product Name | 4.4" Low Power & Sunlight Readable With Front Lit MIP LCD Module |
| Display Type | Graphic Display |
| Technology | TFT; Reflective LCD |
| Backlight | Light Emitting Diode |
| Features / Applications | Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military |
| Viewing Area Width | 90.8 mm (3.57 inch) |