Azumo 2.7" Low Power & Sunlight Readable Front Lit MIP LCD Module 11103-06

Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 50 - 175uW display power consumption 2.7 (68.58mm) diagonal size 58.80mm (H) x 35.28mm (V) active area 0.147mm (H) × 0.147mm (V) dot pitch (173 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet
Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 50 - 175uW display power consumption 2.7 (68.58mm) diagonal size 58.80mm (H) x 35.28mm (V) active area 0.147mm (H) × 0.147mm (V) dot pitch (173 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7
Chicago, IL, United States
2.7" Low Power & Sunlight Readable Front Lit MIP LCD Module
11103-06
2.7" Low Power & Sunlight Readable Front Lit MIP LCD Module 11103-06
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 50 - 175uW display power consumption 2.7 (68.58mm) diagonal size 58.80mm (H) x 35.28mm (V) active area 0.147mm (H) × 0.147mm (V) dot pitch (173 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp

LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel.

Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.

Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.

50 - 175uW display power consumption

2.7 (68.58mm) diagonal size

58.80mm (H) x 35.28mm (V) active area

0.147mm (H) × 0.147mm (V) dot pitch (173 PPI)

Reflective Monochrome (1bpp) TFT

RLCD manufactured by Sharp

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 11103-06
Product Name 2.7" Low Power & Sunlight Readable Front Lit MIP LCD Module
Display Type Graphic Display
Technology TFT; Reflective LCD
Backlight Light Emitting Diode
Features / Applications Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military
Viewing Area Width 58.8 mm (2.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1711669 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 40
View Details
Display Modules - LCD, OLED, Graphic - 12222-06_T2-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 425-2863-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details