AvaLAN Wireless Systems, Inc. 2.4 GHz Indoor Wireless Ethernet Bridge AW2400iTR-PAIR

Description
The AW2400iTR-PAIR provides the same wireless Ethernet bridge functionality as the weatherproof outdoor AW2400xTR-PAIR, but in convenient small low cost packages for indoor applications. This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400iTR-PAIR and a single radio — the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Labeled and easily visible LEDs provide instant verification of proper operation Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration Does not require an FCC license to operate or install One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation
Datasheet
Description
The AW2400iTR-PAIR provides the same wireless Ethernet bridge functionality as the weatherproof outdoor AW2400xTR-PAIR, but in convenient small low cost packages for indoor applications. This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400iTR-PAIR and a single radio — the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Labeled and easily visible LEDs provide instant verification of proper operation Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration Does not require an FCC license to operate or install One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Indoor Wireless Ethernet Bridge - AW2400iTR-PAIR - AvaLAN Wireless Systems, Inc.
Madison, AL, USA
2.4 GHz Indoor Wireless Ethernet Bridge
AW2400iTR-PAIR
2.4 GHz Indoor Wireless Ethernet Bridge AW2400iTR-PAIR
The AW2400iTR-PAIR provides the same wireless Ethernet bridge functionality as the weatherproof outdoor AW2400xTR-PAIR, but in convenient small low cost packages for indoor applications. This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400iTR-PAIR and a single radio — the AW2400iTR, configurable as an access point or client in point-to-multipoint applications. The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues. The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight. 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference Five times greater range than Wi-Fi, through walls or line-of-sight Up to 30 mile range to connect to difficult locations 128 bit AES encryption, FIPS 197 – NIST Certified Labeled and easily visible LEDs provide instant verification of proper operation Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration Does not require an FCC license to operate or install One Watt power consumption is ready for solar applications -40º to +75ºC for extreme temperature operation

The AW2400iTR-PAIR provides the same wireless Ethernet bridge functionality as the weatherproof outdoor AW2400xTR-PAIR, but in convenient small low cost packages for indoor applications.

This robust and reliable product provides you with a pre-configured non-line-of-sight, point-to-point wireless Ethernet bridge that connects “fringe” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices.

Two versions are available: this preconfigured matched pair point-to-point Ethernet bridge — the AW2400iTR-PAIR and a single radio — the AW2400iTR, configurable as an access point or client in point-to-multipoint applications.

The AW2400iTR-PAIR radios include a built-in web browser interface for remote configuration, status monitoring and firmware update. This interface also provides a spectrum analyzer to help diagnose interference issues.

The 2.4 GHz band is the most globally accepted unlicensed portion of the RF spectrum. AvaLAN’s unique solution offers 29 non-overlapping channels and maximum legal power to provide five times the range of Wi-Fi through walls or line-of-sight.

  • 29 non-overlapping channels providing unique flexibility to avoid or penetrate interference
  • Five times greater range than Wi-Fi, through walls or line-of-sight
  • Up to 30 mile range to connect to difficult locations
  • 128 bit AES encryption, FIPS 197 – NIST Certified
  • Labeled and easily visible LEDs provide instant verification of proper operation
  • Browser interface provides easy user-programming, remote diagnostics and link analysis including a graphical RF spectrum analyzer
  • Up to 4 Watts EIRP, Maximum legal radiated power for long range penetration
  • Does not require an FCC license to operate or install
  • One Watt power consumption is ready for solar applications
  • -40º to +75ºC for extreme temperature operation
Supplier's Site Datasheet

Technical Specifications

  AvaLAN Wireless Systems, Inc.
Product Category Wireless Systems
Product Number AW2400iTR-PAIR
Product Name 2.4 GHz Indoor Wireless Ethernet Bridge
Unlock Full Specs
to access all available technical data

Similar Products