Autotronics, Inc. Pancake "CF" Clutch

Description
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free, Output Shaft Free PART NUMBER CODE Example: CF-26-1 CF - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet
Description
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free, Output Shaft Free PART NUMBER CODE Example: CF-26-1 CF - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake
Joplin, MO, USA
Pancake "CF" Clutch
Pancake "CF" Clutch
DE-ENERGIZED Input Gear Flange Clutched to Output Shaft ENERGIZED Input Gear Flange Free, Output Shaft Free PART NUMBER CODE Example: CF-26-1 CF - model 26 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

DE-ENERGIZED
Input Gear Flange Clutched to Output Shaft
ENERGIZED
Input Gear Flange Free,
Output Shaft Free
PART NUMBER CODE
Example: CF-26-1
CF - model

26 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on "K" end 3:output shaft on "D" end

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Clutches
Product Name Pancake "CF" Clutch
Unlock Full Specs
to access all available technical data

Similar Products

AMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
M-Series Magnetic Clutch - M50 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial
Torque 2.1 Ft-lbs (2.82 N-m)
Speed 3000 rpm
View Details
 - WMTC 1065 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 5200.0 Ft-lbs (7051 N-m)
Speed 2500 rpm
View Details