Autonics Corporation Datasheets for Safety Laser Scanners

Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Safety Laser Scanners: Learn more

Product Name Notes
Cross-Beam Area Sensors The BWC cross-beam type area sensors utilize a 3-point cross-beam method detection to minimize non-detection area and provide reliable detection. 7 different configurations are available based on...
General Purpose Area Sensors The BW series general purpose area sensors feature long sensing distance up to 7 m and are available in 22 different configurations based on the number...
Slim Body Area Sensors (Picking Sensors) The BWPK series area sensors feature a flat and compact body (10 mm) made of high strength PC/ABS (Polycarbonate/Acryl onitrile Butadiene Styrene) plastic. Picking...
Slim Plastic Body Area Sensors The BWP series area sensors feature a flat and compact body size (13 mm) made of high strength PC/ABS (Polycarbonate/Acryl onitrile Butadiene Styrene) plastic. The...
The SFL series safety light curtains are installed in potentially dangerous or hazardous areas to safeguard personnel from injury. The light curtains feature proven technology from Autonics area sensors and...
The SFLA series safety light curtains are installed in potentially dangerous or hazardous areas to safeguard personnel from injury. The light curtains feature proven technology from Autonics area sensors and...