Automated Water & Effluent, Ltd. Glass Bodied Redox Electrode 9065-10B

Description
The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage. It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very fast response time and stable reading. As the Redox electrode offers a precise Redox measurement and is both stable and reliable the 9065-10B is a general purpose glass Redox electrode is most commonly paired with our redox controller range, where it can be housed into an inline redox sensor holder from the PES range for water treatment applications. As the 9065-10B has a standard BNC process connector it can also be paired with a redox meter for corroboration of the redox measurement. The 9065-10B is a sealed combination glass Redox electrode with platinum band, single peripheric annular ceramic reference junction and a silver, silver chloride element. The mounting cap on the glass Redox electrode model 9065-10B is Ryton with a small flange for mounting the Redox electrode into our PES style holders. The benefit of the annular reference is that it doesn't block or foul allowing the Redox electrode to react to any changes in oxidation or reduction. A significant improvement on the older wick style references. The internal salt bridge and platinum band reference offer an accurate reading and an exceptional operational life
Description
The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage. It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very fast response time and stable reading. As the Redox electrode offers a precise Redox measurement and is both stable and reliable the 9065-10B is a general purpose glass Redox electrode is most commonly paired with our redox controller range, where it can be housed into an inline redox sensor holder from the PES range for water treatment applications. As the 9065-10B has a standard BNC process connector it can also be paired with a redox meter for corroboration of the redox measurement. The 9065-10B is a sealed combination glass Redox electrode with platinum band, single peripheric annular ceramic reference junction and a silver, silver chloride element. The mounting cap on the glass Redox electrode model 9065-10B is Ryton with a small flange for mounting the Redox electrode into our PES style holders. The benefit of the annular reference is that it doesn't block or foul allowing the Redox electrode to react to any changes in oxidation or reduction. A significant improvement on the older wick style references. The internal salt bridge and platinum band reference offer an accurate reading and an exceptional operational life

Suppliers

Company
Product
Description
Supplier Links
Glass Bodied Redox Electrode - 9065-10B - Automated Water & Effluent, Ltd.
Beaconside, Staffordshire, United Kingdom
Glass Bodied Redox Electrode
9065-10B
Glass Bodied Redox Electrode 9065-10B
The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage. It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very fast response time and stable reading. As the Redox electrode offers a precise Redox measurement and is both stable and reliable the 9065-10B is a general purpose glass Redox electrode is most commonly paired with our redox controller range, where it can be housed into an inline redox sensor holder from the PES range for water treatment applications. As the 9065-10B has a standard BNC process connector it can also be paired with a redox meter for corroboration of the redox measurement. The 9065-10B is a sealed combination glass Redox electrode with platinum band, single peripheric annular ceramic reference junction and a silver, silver chloride element. The mounting cap on the glass Redox electrode model 9065-10B is Ryton with a small flange for mounting the Redox electrode into our PES style holders. The benefit of the annular reference is that it doesn't block or foul allowing the Redox electrode to react to any changes in oxidation or reduction. A significant improvement on the older wick style references. The internal salt bridge and platinum band reference offer an accurate reading and an exceptional operational life

The glass bodied Redox electrode 9065-10B is a combination Redox electrode designed for laboratory, water treatment and light industrial usage.

It is constructed in glass which allows us to use a non fouling annular ceramic reference junction along with a platinum band reference which offers a very fast response time and stable reading.

As the Redox electrode offers a precise Redox measurement and is both stable and reliable the 9065-10B is a general purpose glass Redox electrode is most commonly paired with our redox controller range, where it can be housed into an inline redox sensor holder from the PES range for water treatment applications. As the 9065-10B has a standard BNC process connector it can also be paired with a redox meter for corroboration of the redox measurement.

The 9065-10B is a sealed combination glass Redox electrode with platinum band, single peripheric annular ceramic reference junction and a silver, silver chloride element.

The mounting cap on the glass Redox electrode model 9065-10B is Ryton with a small flange for mounting the Redox electrode into our PES style holders.

The benefit of the annular reference is that it doesn't block or foul allowing the Redox electrode to react to any changes in oxidation or reduction. A significant improvement on the older wick style references. The internal salt bridge and platinum band reference offer an accurate reading and an exceptional operational life

Supplier's Site

Technical Specifications

  Automated Water & Effluent, Ltd.
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number 9065-10B
Product Name Glass Bodied Redox Electrode
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Diameter/ Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ph Tester - PCE-PH 228HTE - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Features Measures pH
ORP Range -2000 to 2000 millivolts
View Details
ORP Sensor POLILYTE Rx 120 - 238433 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Epoxy Bodied Redox Electrode - 9016-10B - Automated Water & Effluent, Ltd.
Automated Water & Effluent, Ltd.
Specs
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
View Details
Mettler (Ingold®) Direct Replacement Probes -  - Van London-pHoenix Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable; Sealed
Features Measures pH
View Details