“The Hero” (L6WCD Series) is a Constant Current LED Power Supply. With an Input Voltage of 120-277Vac and an Output Range of 250mA-1500mA, “The Hero” is available in Power Ratings of 16W, 30W, 40W, 50W, and 60W. This UL Class P, Class 2 driver is rated IP65 and comes with a plastic casing and features 1-10V dimming. The Hero is suitable for indoor and outdoor use in dry, damp, and wet locations.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L6WCD016S040PS |
| Product Name | L6WCD Series "The Hero" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry, Damp, & Wet Locations |
| Regulatory Compliance | UL Class P, Class 2 |