When powering LED strips and signs as well as billboards and landscaping lights, you might consider The Valkyrie. This Constant Voltage LED Driver is as UL Class 2 driver featuring an input voltage of 120Vac-277Vac and an output range of 0mA-22000mA packed into an aluminum case. Power rating options are 60W, 100W, 150W, and 320W. The 60W and 100W models feature a timing function on the dimmer and run at an efficiency of up to 89%, whereas the 150 and 320W models run as efficiently as 93%. This IP67 model is rated SCP, OTP, OCP, and OVP and features L/N-PE: 6kV, L-N 4kV surge protection.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | L3WV-320S012ST |
| Product Name | L3WV- Series “The Valkyrie” LED Driver |
| Type | Lighting Inverter |
| Applications | LED Strips & LED Signs Billboards & Landscaping Lights |
| Regulatory Compliance | UL Class 2 |
| DC Output Voltage | 12.0 to 48.0 volts |