Autec Power Inc. HP Series "The Dynamic" AutecFlex HP3000-142P581

Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
Datasheet
Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP Series
Frisco, TX, United States
HP Series "The Dynamic" AutecFlex
HP3000-142P581
HP Series "The Dynamic" AutecFlex HP3000-142P581
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number HP3000-142P581
Product Name HP Series "The Dynamic" AutecFlex
Type Rectifier; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details