Autec Power Inc. HP Series "The Dynamic" AutecFlex HP3000-142P581-HE2

Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
Datasheet
Description
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HP Series
Frisco, TX, United States
HP Series "The Dynamic" AutecFlex
HP3000-142P581-HE2
HP Series "The Dynamic" AutecFlex HP3000-142P581-HE2
“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

“The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of 85Vac-300Vac & 208-530Vac, Output Current of 56100mA-125000mA, and Power rating options of 3000W and 6000W. This IP20-rated unit features Digital Control, Forced Air Cooling, and is extremely reliable. Autec's high-power HP series was specially designed for telecom, network access, and data center applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number HP3000-142P581-HE2
Product Name HP Series "The Dynamic" AutecFlex
Type Rectifier; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - WAU200-600-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details