The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W, 48W, 60W, 70W, 90W, and 120W. AC inlet options include C6, C8, and C14 and the Blazar comes in a variety of DC connectors. Being UL, cUL, and CE certified, the Blazar is suitable for consumer electronics, office equipment, industrial equipment, and is a high current design for barcode printers.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DT024B-240 |
| Product Name | DTXXXB Series "The Blazar" Industrial Desktop Adapter |
| Type | AC / DC Adapter |