Aurora Instruments TRANSFORM 680 Microwave Digestion System

Description
The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously running up to 6 high-pressure closed vessels, providing a fast and automated method to digest even the most difficult samples. With simple one-step operation and full computer control of temperature and power, this cost-effective microwave digester consolidates your Atomic Absorption (AA), ICP-AES, and CP-MS applications. The TRANSFORM 680 Microwave Digestion System is a cost-effective microwave digester that provides optimal performance while leading the industry in safety Features: Round, pressure resistant heavy duty oven chamber made of PFA-coated stainless steel with top-loading manual cover Evenly distributed microwave field throughout the chamber to ensure uniform heat for each sample vessel Direct sensing and control of sample temperature in closed vessels to ensure reproducible digestion every time On-line EPA protocols and methods directory, full compliance with EPA methods Flexibility to program individual methods for specific customizable sample preparation Automated recording of conditions during each digestion Windows-based software for real-time control of temperature Closed Vessel Digestion: Closed vessel digestion reduces contamination issues by ensuring a clean, controlled environment for each individual sample. The TRANSFORM 680 Microwave Digestion System can hold 6 high-pressure vessels operating at 400 psi and 250°C. A sealed thermocouple sensor enable fast and accurate temperature control. Safety: The TRANSFORM 680 Microwave Digestion System comes standard with a range of safety features: Top-loading Fume exhaust module Rupture disks and vent detection mechanisms on each vessel automatically shut down power in response to over-pressure Teflon lining of oven cavity Digestion vessels molded with engineering plastics Continuous temperature monitoring and control Release of acid fumes into collection reservoir in vessel carousel Automatic pressure release mechanism in oven cavity Computer Control: TRANSFORM 680 Microwave Digestion System is a full computer controlled system. Its software features direct control and sensing of temperature with real-time graphic display, automatic data storage, unlimited method storage, and complete record of instrument parameters
Description
The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously running up to 6 high-pressure closed vessels, providing a fast and automated method to digest even the most difficult samples. With simple one-step operation and full computer control of temperature and power, this cost-effective microwave digester consolidates your Atomic Absorption (AA), ICP-AES, and CP-MS applications. The TRANSFORM 680 Microwave Digestion System is a cost-effective microwave digester that provides optimal performance while leading the industry in safety Features: Round, pressure resistant heavy duty oven chamber made of PFA-coated stainless steel with top-loading manual cover Evenly distributed microwave field throughout the chamber to ensure uniform heat for each sample vessel Direct sensing and control of sample temperature in closed vessels to ensure reproducible digestion every time On-line EPA protocols and methods directory, full compliance with EPA methods Flexibility to program individual methods for specific customizable sample preparation Automated recording of conditions during each digestion Windows-based software for real-time control of temperature Closed Vessel Digestion: Closed vessel digestion reduces contamination issues by ensuring a clean, controlled environment for each individual sample. The TRANSFORM 680 Microwave Digestion System can hold 6 high-pressure vessels operating at 400 psi and 250°C. A sealed thermocouple sensor enable fast and accurate temperature control. Safety: The TRANSFORM 680 Microwave Digestion System comes standard with a range of safety features: Top-loading Fume exhaust module Rupture disks and vent detection mechanisms on each vessel automatically shut down power in response to over-pressure Teflon lining of oven cavity Digestion vessels molded with engineering plastics Continuous temperature monitoring and control Release of acid fumes into collection reservoir in vessel carousel Automatic pressure release mechanism in oven cavity Computer Control: TRANSFORM 680 Microwave Digestion System is a full computer controlled system. Its software features direct control and sensing of temperature with real-time graphic display, automatic data storage, unlimited method storage, and complete record of instrument parameters

Suppliers

Company
Product
Description
Supplier Links
TRANSFORM 680 Microwave Digestion System -  - Aurora Instruments
Vancouver, British Columbia, Canada
TRANSFORM 680 Microwave Digestion System
TRANSFORM 680 Microwave Digestion System
The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously running up to 6 high-pressure closed vessels, providing a fast and automated method to digest even the most difficult samples. With simple one-step operation and full computer control of temperature and power, this cost-effective microwave digester consolidates your Atomic Absorption (AA), ICP-AES, and CP-MS applications. The TRANSFORM 680 Microwave Digestion System is a cost-effective microwave digester that provides optimal performance while leading the industry in safety Features: Round, pressure resistant heavy duty oven chamber made of PFA-coated stainless steel with top-loading manual cover Evenly distributed microwave field throughout the chamber to ensure uniform heat for each sample vessel Direct sensing and control of sample temperature in closed vessels to ensure reproducible digestion every time On-line EPA protocols and methods directory, full compliance with EPA methods Flexibility to program individual methods for specific customizable sample preparation Automated recording of conditions during each digestion Windows-based software for real-time control of temperature Closed Vessel Digestion: Closed vessel digestion reduces contamination issues by ensuring a clean, controlled environment for each individual sample. The TRANSFORM 680 Microwave Digestion System can hold 6 high-pressure vessels operating at 400 psi and 250°C. A sealed thermocouple sensor enable fast and accurate temperature control. Safety: The TRANSFORM 680 Microwave Digestion System comes standard with a range of safety features: Top-loading Fume exhaust module Rupture disks and vent detection mechanisms on each vessel automatically shut down power in response to over-pressure Teflon lining of oven cavity Digestion vessels molded with engineering plastics Continuous temperature monitoring and control Release of acid fumes into collection reservoir in vessel carousel Automatic pressure release mechanism in oven cavity Computer Control: TRANSFORM 680 Microwave Digestion System is a full computer controlled system. Its software features direct control and sensing of temperature with real-time graphic display, automatic data storage, unlimited method storage, and complete record of instrument parameters

The TRANSFORM 680 Microwave Digestion System is a top-loading, closed vessel microwave digester with high-pressure capabilities to enhance digestion quality while decreasing digestion time. This microwave digestion system is capable of simultaneously running up to 6 high-pressure closed vessels, providing a fast and automated method to digest even the most difficult samples. With simple one-step operation and full computer control of temperature and power, this cost-effective microwave digester consolidates your Atomic Absorption (AA), ICP-AES, and CP-MS applications. The TRANSFORM 680 Microwave Digestion System is a cost-effective microwave digester that provides optimal performance while leading the industry in safety

Features:

  • Round, pressure resistant heavy duty oven chamber made of PFA-coated stainless steel with top-loading manual cover
  • Evenly distributed microwave field throughout the chamber to ensure uniform heat for each sample vessel
  • Direct sensing and control of sample temperature in closed vessels to ensure reproducible digestion every time
  • On-line EPA protocols and methods directory, full compliance with EPA methods
  • Flexibility to program individual methods for specific customizable sample preparation
  • Automated recording of conditions during each digestion
  • Windows-based software for real-time control of temperature

Closed Vessel Digestion:

Closed vessel digestion reduces contamination issues by ensuring a clean, controlled environment for each individual sample. The TRANSFORM 680 Microwave Digestion System can hold 6 high-pressure vessels operating at 400 psi and 250°C. A sealed thermocouple sensor enable fast and accurate temperature control.

Safety:

The TRANSFORM 680 Microwave Digestion System comes standard with a range of safety features:

  • Top-loading
  • Fume exhaust module
  • Rupture disks and vent detection mechanisms on each vessel automatically shut down power in response to over-pressure
  • Teflon lining of oven cavity
  • Digestion vessels molded with engineering plastics
  • Continuous temperature monitoring and control
  • Release of acid fumes into collection reservoir in vessel carousel
  • Automatic pressure release mechanism in oven cavity

Computer Control:

TRANSFORM 680 Microwave Digestion System is a full computer controlled system. Its software features direct control and sensing of temperature with real-time graphic display, automatic data storage, unlimited method storage, and complete record of instrument parameters

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Digesters
Product Name TRANSFORM 680 Microwave Digestion System
Unlock Full Specs
to access all available technical data

Similar Products

 - Wet Digester B-440 - BUCHI Corporation
BUCHI Corporation
Specs
Power 1100 watts
View Details
Microwave Reaction System - Multiwave PRO - Anton Paar
Specs
Digestion Type Acid; Microwave
Reaction Type Closed
Temperature Range 200 to 300 C (392 to 572 F)
View Details