Anton Paar Microwave Reaction System Multiwave PRO

Description
The Multiwave PRO microwave reaction system delivers the high-quality solutions you need to obtain excellent trace analysis results, even with complicated, demanding samples. Multiwave PRO masters high temperatures and provides comprehensive safety features. Its wide range of accessories allows digestion, leaching, oxygen combustion, solvent extraction, drying, evaporation, and UV digestion with one single system. True power Multiwave PRO brings you the strongest microwave power on the market. To sustain an output level of 1500 W (IEC 705) over years, Multiwave PRO is equipped with two reliable magnetrons of 850 W each. Reaction control Unpulsed microwave power over the whole range ensures precise control of critical reactions. Cooling: fast and quiet The integrated forced-air cooling system with air gap design cools the vessels within minutes after heating digestion. Safety without compromise Numerous active and passive safety features protect the system, operator and surroundings in all situations. Get in touch Multiwave PRO has a large color touchscreen for convenient operation which is easy to read from a distance. The on-board PC provides a multilingual and intuitive software solution. Convenient tool-free handling Opening and sealing Multiwave PRO’s rotors, vessels and sensors is quick and simple - just use your hands. This tool-free handling is unique to Anton Paar and simplifies this frequently repeated work step.
Description
The Multiwave PRO microwave reaction system delivers the high-quality solutions you need to obtain excellent trace analysis results, even with complicated, demanding samples. Multiwave PRO masters high temperatures and provides comprehensive safety features. Its wide range of accessories allows digestion, leaching, oxygen combustion, solvent extraction, drying, evaporation, and UV digestion with one single system. True power Multiwave PRO brings you the strongest microwave power on the market. To sustain an output level of 1500 W (IEC 705) over years, Multiwave PRO is equipped with two reliable magnetrons of 850 W each. Reaction control Unpulsed microwave power over the whole range ensures precise control of critical reactions. Cooling: fast and quiet The integrated forced-air cooling system with air gap design cools the vessels within minutes after heating digestion. Safety without compromise Numerous active and passive safety features protect the system, operator and surroundings in all situations. Get in touch Multiwave PRO has a large color touchscreen for convenient operation which is easy to read from a distance. The on-board PC provides a multilingual and intuitive software solution. Convenient tool-free handling Opening and sealing Multiwave PRO’s rotors, vessels and sensors is quick and simple - just use your hands. This tool-free handling is unique to Anton Paar and simplifies this frequently repeated work step.

Suppliers

Company
Product
Description
Supplier Links
Microwave Reaction System - Multiwave PRO - Anton Paar
Ashland, VA, USA
Microwave Reaction System
Multiwave PRO
Microwave Reaction System Multiwave PRO
The Multiwave PRO microwave reaction system delivers the high-quality solutions you need to obtain excellent trace analysis results, even with complicated, demanding samples. Multiwave PRO masters high temperatures and provides comprehensive safety features. Its wide range of accessories allows digestion, leaching, oxygen combustion, solvent extraction, drying, evaporation, and UV digestion with one single system. True power Multiwave PRO brings you the strongest microwave power on the market. To sustain an output level of 1500 W (IEC 705) over years, Multiwave PRO is equipped with two reliable magnetrons of 850 W each. Reaction control Unpulsed microwave power over the whole range ensures precise control of critical reactions. Cooling: fast and quiet The integrated forced-air cooling system with air gap design cools the vessels within minutes after heating digestion. Safety without compromise Numerous active and passive safety features protect the system, operator and surroundings in all situations. Get in touch Multiwave PRO has a large color touchscreen for convenient operation which is easy to read from a distance. The on-board PC provides a multilingual and intuitive software solution. Convenient tool-free handling Opening and sealing Multiwave PRO’s rotors, vessels and sensors is quick and simple - just use your hands. This tool-free handling is unique to Anton Paar and simplifies this frequently repeated work step.

The Multiwave PRO microwave reaction system delivers the high-quality solutions you need to obtain excellent trace analysis results, even with complicated, demanding samples. Multiwave PRO masters high temperatures and provides comprehensive safety features. Its wide range of accessories allows digestion, leaching, oxygen combustion, solvent extraction, drying, evaporation, and UV digestion with one single system. True power

Multiwave PRO brings you the strongest microwave power on the market. To sustain an output level of 1500 W (IEC 705) over years, Multiwave PRO is equipped with two reliable magnetrons of 850 W each.

Reaction control
Unpulsed microwave power over the whole range ensures precise control of critical reactions.

Cooling: fast and quiet
The integrated forced-air cooling system with air gap design cools the vessels within minutes after heating digestion.

Safety without compromise
Numerous active and passive safety features protect the system, operator and surroundings in all situations.

Get in touch
Multiwave PRO has a large color touchscreen for convenient operation which is easy to read from a distance. The on-board PC provides a multilingual and intuitive software solution.

Convenient tool-free handling
Opening and sealing Multiwave PRO’s rotors, vessels and sensors is quick and simple - just use your hands. This tool-free handling is unique to Anton Paar and simplifies this frequently repeated work step.

Supplier's Site

Technical Specifications

  Anton Paar
Product Category Digesters
Product Number Multiwave PRO
Product Name Microwave Reaction System
Digestion Type Acid; Microwave
Reaction Type Closed
Temperature Range 200 to 300 C (392 to 572 F)
Pressure Range 290 to 1160 psi (204 to 816 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digestion Automat K-432 - BUCHI Corporation
Specs
Temperature Range 50 to 420 C (122 to 788 F)
Power 2200 watts
View Details
Microwave Digestion System - Multiwave GO - Anton Paar
Specs
Digestion Type Microwave
Reaction Type Closed
Temperature Range ? to 250 C (? to 482 F)
View Details
Specs
Digestion Type Microwave
Reaction Type Closed
Features Fume Exhaust System
View Details