Aurora Instruments TRACE AI800 Atomic Absorption Spectrometer

Description
Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption spectroscopy. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI800. The TRACE AI800 Atomic Absorption Spectrometer is specifically designed with low-budget users in mind but without sacrificing performance quality for atomic absorption spectroscopy tasks. This instrument is highly automated. Atomic absorption spectroscopy test procedures, peak searching, ignition, measurement data collection, data processing and safety monitoring are all computer controlled via an external PC connection. Key Features: Available as either TRACE AI800 Flame (F) or as TRACE AI800 Flame/Vapour Generation (F/VG) atomic absorption spectrometers Switchable single/electronic double beam optics Six (6) lamp turret with auto-switch Closed suspending type optic system with anti-vibration Automatic switch between air and N2O Automatic flame ignition Solid Teflon nebulizer chamber Titanium-alloy burner head Self-reverse background correction Full safety features Universal XYZ autosampler Footprint 854 x 500 x 480 mm For more information, please review the TRACE AI800 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy.
Description
Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption spectroscopy. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI800. The TRACE AI800 Atomic Absorption Spectrometer is specifically designed with low-budget users in mind but without sacrificing performance quality for atomic absorption spectroscopy tasks. This instrument is highly automated. Atomic absorption spectroscopy test procedures, peak searching, ignition, measurement data collection, data processing and safety monitoring are all computer controlled via an external PC connection. Key Features: Available as either TRACE AI800 Flame (F) or as TRACE AI800 Flame/Vapour Generation (F/VG) atomic absorption spectrometers Switchable single/electronic double beam optics Six (6) lamp turret with auto-switch Closed suspending type optic system with anti-vibration Automatic switch between air and N2O Automatic flame ignition Solid Teflon nebulizer chamber Titanium-alloy burner head Self-reverse background correction Full safety features Universal XYZ autosampler Footprint 854 x 500 x 480 mm For more information, please review the TRACE AI800 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy.

Suppliers

Company
Product
Description
Supplier Links
Vancouver, British Columbia, Canada
TRACE AI800 Atomic Absorption Spectrometer
TRACE AI800 Atomic Absorption Spectrometer
Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption spectroscopy. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI800. The TRACE AI800 Atomic Absorption Spectrometer is specifically designed with low-budget users in mind but without sacrificing performance quality for atomic absorption spectroscopy tasks. This instrument is highly automated. Atomic absorption spectroscopy test procedures, peak searching, ignition, measurement data collection, data processing and safety monitoring are all computer controlled via an external PC connection. Key Features: Available as either TRACE AI800 Flame (F) or as TRACE AI800 Flame/Vapour Generation (F/VG) atomic absorption spectrometers Switchable single/electronic double beam optics Six (6) lamp turret with auto-switch Closed suspending type optic system with anti-vibration Automatic switch between air and N2O Automatic flame ignition Solid Teflon nebulizer chamber Titanium-alloy burner head Self-reverse background correction Full safety features Universal XYZ autosampler Footprint 854 x 500 x 480 mm For more information, please review the TRACE AI800 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy.

Current industry demands require that elemental analyses embody higher precision, higher sensitivity, and lower detection limits than ever before. Aurora has built a reputation as an industry leader in atomic absorption spectroscopy. Building on this success, Aurora is pleased to introduce their newest addition to their line of atomic absorption spectrometers - the TRACE AI800. The TRACE AI800 Atomic Absorption Spectrometer is specifically designed with low-budget users in mind but without sacrificing performance quality for atomic absorption spectroscopy tasks. This instrument is highly automated. Atomic absorption spectroscopy test procedures, peak searching, ignition, measurement data collection, data processing and safety monitoring are all computer controlled via an external PC connection.

Key Features:

  • Available as either TRACE AI800 Flame (F) or as TRACE AI800 Flame/Vapour Generation (F/VG) atomic absorption spectrometers
  • Switchable single/electronic double beam optics
  • Six (6) lamp turret with auto-switch
  • Closed suspending type optic system with anti-vibration
  • Automatic switch between air and N2O
  • Automatic flame ignition
  • Solid Teflon nebulizer chamber
  • Titanium-alloy burner head
  • Self-reverse background correction
  • Full safety features
  • Universal XYZ autosampler
  • Footprint 854 x 500 x 480 mm

For more information, please review the TRACE AI800 Atomic Absorption Spectrometer brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your atomic absorption spectroscopy.

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Atomic Absorption Spectrometers
Product Name TRACE AI800 Atomic Absorption Spectrometer
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectron Spectrophotometers - AC-2 - Hitachi High Technologies America, Inc.
Hitachi High Technologies America, Inc.
View Details
Atomic Absorption Spectrophotometer - AA-7000 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Vaporization Method Other; Reduction Vaporization
Optics Design Double Beam
Lamp Type Cathode Lamps
View Details